Littelfuse, Inc. PTC Resettable Fuses - MICROSMDCH050F-02 MICROSMDCH050F-02

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 801037-MICROSMDCH050 F-02 Packaging: Reel Type: Polymeric Mounting Style: SMD Voltage - Max: 13.2V Current - Max: 10A Current - Trip (It): 1.5A Time to Trip: 50ms Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 190 mOhms Manufacturer Package: 1210 (3225 Metric), Concave Current - Hold (Ih) (Maximum): 500mA Thickness (Maximum): 0.025" (0.64mm) Resistance - Post Trip (R1) (Maximum): 900 mOhms Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 2A (4 Weeks)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 801037-MICROSMDCH050 F-02 Packaging: Reel Type: Polymeric Mounting Style: SMD Voltage - Max: 13.2V Current - Max: 10A Current - Trip (It): 1.5A Time to Trip: 50ms Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 190 mOhms Manufacturer Package: 1210 (3225 Metric), Concave Current - Hold (Ih) (Maximum): 500mA Thickness (Maximum): 0.025" (0.64mm) Resistance - Post Trip (R1) (Maximum): 900 mOhms Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 2A (4 Weeks)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MICROSMDCH050F-02 - 801037-MICROSMDCH050F-02 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MICROSMDCH050F-02
801037-MICROSMDCH050F-02
PTC Resettable Fuses - MICROSMDCH050F-02 801037-MICROSMDCH050F-02
Manufacturer: Littelfuse Inc. Win Source Part Number: 801037-MICROSMDCH050 F-02 Packaging: Reel Type: Polymeric Mounting Style: SMD Voltage - Max: 13.2V Current - Max: 10A Current - Trip (It): 1.5A Time to Trip: 50ms Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm) Resistance - Initial (Ri) (Min): 190 mOhms Manufacturer Package: 1210 (3225 Metric), Concave Current - Hold (Ih) (Maximum): 500mA Thickness (Maximum): 0.025" (0.64mm) Resistance - Post Trip (R1) (Maximum): 900 mOhms Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 4,000 MSL Level: 2A (4 Weeks)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 801037-MICROSMDCH050F-02
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Voltage - Max: 13.2V
Current - Max: 10A
Current - Trip (It): 1.5A
Time to Trip: 50ms
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Resistance - Initial (Ri) (Min): 190 mOhms
Manufacturer Package: 1210 (3225 Metric), Concave
Current - Hold (Ih) (Maximum): 500mA
Thickness (Maximum): 0.025" (0.64mm)
Resistance - Post Trip (R1) (Maximum): 900 mOhms
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 4,000
MSL Level: 2A (4 Weeks)

Buy Now
Singapore, Singapore
SMD 0.5A Circuit Protection Fuse
150-MICROSMDCH050F-02
SMD 0.5A Circuit Protection Fuse 150-MICROSMDCH050F-02
POLYSWITCH 0.5A RESET FUSE SMD Product overview: MICROSMDCH050F-02 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMDCH050F-0 2 can be used for catalog matching and distributor lookup.

POLYSWITCH 0.5A RESET FUSE SMD Product overview: MICROSMDCH050F-02 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.5A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 0.5A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMDCH050F-02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MICROSMDCH050F-02 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MICROSMDCH050F-02
Circuit Protection - PTC Resettable Fuses MICROSMDCH050F-02
PTC RESET FUSE 13.2V 500MA 1210

PTC RESET FUSE 13.2V 500MA 1210

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 801037-MICROSMDCH050F-02 150-MICROSMDCH050F-02 MICROSMDCH050F-02
Product Name PTC Resettable Fuses - MICROSMDCH050F-02 SMD 0.5A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

SMD 2.5A 32V Circuit Protection Fuse - 139-TF16AT2.50TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
3 suppliers
North American Fuse Fast Acting 3A - 813GMA-3 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details