Littelfuse, Inc. Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) MHP-TA6-9-77

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334923-MHP-TA6-9-77 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Packaging: Bag Type: Breaker Voltage Rating - DC: 9 Standard Package: 1,000 Reset Temperature: 40°C (104°F) Rated Functioning Temperature: 77°C (171°F) Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A HTSUS: 8533.40.8070 Other Part Number: RF2832-000-ND,RF2832 -000,RF2832000 Product Status: Obsolete Approval Agency: UL RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334923-MHP-TA6-9-77 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Packaging: Bag Type: Breaker Voltage Rating - DC: 9 Standard Package: 1,000 Reset Temperature: 40°C (104°F) Rated Functioning Temperature: 77°C (171°F) Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A HTSUS: 8533.40.8070 Other Part Number: RF2832-000-ND,RF2832 -000,RF2832000 Product Status: Obsolete Approval Agency: UL RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) - 1334923-MHP-TA6-9-77 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers)
1334923-MHP-TA6-9-77
Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) 1334923-MHP-TA6-9-77
Manufacturer: Littelfuse Inc. Win Source Part Number: 1334923-MHP-TA6-9-77 Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers) Packaging: Bag Type: Breaker Voltage Rating - DC: 9 Standard Package: 1,000 Reset Temperature: 40°C (104°F) Rated Functioning Temperature: 77°C (171°F) Case / Package: Nonstandard ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) Current Rating (Amps): 12 A HTSUS: 8533.40.8070 Other Part Number: RF2832-000-ND,RF2832 -000,RF2832000 Product Status: Obsolete Approval Agency: UL RoHS Status: ROHS3 Compliant

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1334923-MHP-TA6-9-77
Category: Circuit Protection>Thermal Cutoffs (Thermal Fuses and Breakers)
Packaging: Bag
Type: Breaker
Voltage Rating - DC: 9
Standard Package: 1,000
Reset Temperature: 40°C (104°F)
Rated Functioning Temperature: 77°C (171°F)
Case / Package: Nonstandard
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
Current Rating (Amps): 12 A
HTSUS: 8533.40.8070
Other Part Number: RF2832-000-ND,RF2832-000,RF2832000
Product Status: Obsolete
Approval Agency: UL
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
146-MHP-TA6-9-77
Circuit Protection Fuse 146-MHP-TA6-9-77
THERMOSTAT 77DEG C NC STRAP SLDR Product overview: MHP-TA6-9-77 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-MHP-TA6-9-77 can be used for catalog matching and distributor lookup.

THERMOSTAT 77DEG C NC STRAP SLDR Product overview: MHP-TA6-9-77 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, Thermal Cutoffs (Thermal Fuses). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 146-MHP-TA6-9-77 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Thermal Cutoffs (Thermal Fuses) - MHP-TA6-9-77 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Thermal Cutoffs (Thermal Fuses)
MHP-TA6-9-77
Circuit Protection - Thermal Cutoffs (Thermal Fuses) MHP-TA6-9-77
THERMOSTAT 77DEG C NC STRAP SLDR

THERMOSTAT 77DEG C NC STRAP SLDR

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 1334923-MHP-TA6-9-77 146-MHP-TA6-9-77 MHP-TA6-9-77
Product Name Circuit Protection - Thermal Cutoffs (Thermal Fuses and Breakers) Circuit Protection Fuse Circuit Protection - Thermal Cutoffs (Thermal Fuses)
Rated Voltage 9 volts 9 volts
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 2019-CCF1N5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers
Fuse - 4700282 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Voltage 250 volts
Rated Current 1.5 amps
View Details
North American Fuse Fast Acting 15A - 813ABC-15 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details