Littelfuse, Inc. 60V 140MA Circuit Protection Fuse MINIASMDC014F-2

Description
PTC RESET FUSE 60V 140MA 1812 Product overview: MINIASMDC014F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 140MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 140MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC014F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 60V 140MA 1812 Product overview: MINIASMDC014F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 140MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 140MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC014F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
60V 140MA Circuit Protection Fuse
150-MINIASMDC014F-2
60V 140MA Circuit Protection Fuse 150-MINIASMDC014F-2
PTC RESET FUSE 60V 140MA 1812 Product overview: MINIASMDC014F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 140MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 140MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC014F-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 60V 140MA 1812 Product overview: MINIASMDC014F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 140MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 60V, 140MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC014F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MINIASMDC014F-2 - 793142-MINIASMDC014F-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MINIASMDC014F-2
793142-MINIASMDC014F-2
PTC Resettable Fuses - MINIASMDC014F-2 793142-MINIASMDC014F-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 793142-MINIASMDC014F -2 Series: PolySwitch, miniASMD Packaging: Reel package Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: 1812 (4532 Metric), Concave Mounting: SMD Ratings: AEC-Q200 Voltage - Max: 60V Current - Max: 10A Current - Trip (It): 280mA Time to Trip: 8ms Family Name: GTC Categories: Circuit Protection Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Current - Hold (Ih) (Maximum): 140mA Thickness (Maximum): 0.035" (0.89mm) Resistance - Initial (Ri) (Minimum): 1.5 Ohm Resistance - Post Trip (R1) (Maximum): 6 Ohm Introduction Date: November 09, 2015 ECCN: EAR99 Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 793142-MINIASMDC014F-2
Series: PolySwitch, miniASMD
Packaging: Reel package
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: 1812 (4532 Metric), Concave
Mounting: SMD
Ratings: AEC-Q200
Voltage - Max: 60V
Current - Max: 10A
Current - Trip (It): 280mA
Time to Trip: 8ms
Family Name: GTC
Categories: Circuit Protection
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Current - Hold (Ih) (Maximum): 140mA
Thickness (Maximum): 0.035" (0.89mm)
Resistance - Initial (Ri) (Minimum): 1.5 Ohm
Resistance - Post Trip (R1) (Maximum): 6 Ohm
Introduction Date: November 09, 2015
ECCN: EAR99
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MINIASMDC014F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINIASMDC014F-2
Circuit Protection - PTC Resettable Fuses MINIASMDC014F-2
PTC RESET FUSE 60V 140MA 1812

PTC RESET FUSE 60V 140MA 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MINIASMDC014F-2 793142-MINIASMDC014F-2 MINIASMDC014F-2
Product Name 60V 140MA Circuit Protection Fuse PTC Resettable Fuses - MINIASMDC014F-2 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount SMD
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Protection Fuse - 139-CCF1N6.3TTE - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Fuse - 350059 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details