Littelfuse, Inc. Circuit Protection Fuse MICROASMD010F-2

Description
PTC Resettable Fuse Product overview: MICROASMD010F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROASMD010F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse Product overview: MICROASMD010F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROASMD010F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
150-MICROASMD010F-2
Circuit Protection Fuse 150-MICROASMD010F-2
PTC Resettable Fuse Product overview: MICROASMD010F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROASMD010F-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: MICROASMD010F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROASMD010F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MICROASMD010F-2 - 884858-MICROASMD010F-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MICROASMD010F-2
884858-MICROASMD010F-2
PTC Resettable Fuses - MICROASMD010F-2 884858-MICROASMD010F-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 884858-MICROASMD010F -2 Series: PolySwitch®, microASMD Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 30V 100 mA Ih Surface Mount 1210 (3225 Metric), Concave Package: 1210 (3225 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8533.40.8070 Other Part Number: RF2150-000, MICROASMD010F-2-ND, MICROASMD010F-2CT, MICROASMD010F-2TR, -MICROASMD010F-2, MICROASMD010F-2DKR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 884858-MICROASMD010F-2
Series: PolySwitch®, microASMD
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 30V 100 mA Ih Surface Mount 1210 (3225 Metric), Concave
Package: 1210 (3225 Metric), Concave
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8533.40.8070
Other Part Number: RF2150-000, MICROASMD010F-2-ND, MICROASMD010F-2CT, MICROASMD010F-2TR, -MICROASMD010F-2, MICROASMD010F-2DKR

Buy Now Datasheet
Fuse, Ptc Reset, 30Vdc, 100Ma, Smd; Thermistor Mounting Littelfuse - 94X2324 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30Vdc, 100Ma, Smd; Thermistor Mounting Littelfuse
94X2324
Fuse, Ptc Reset, 30Vdc, 100Ma, Smd; Thermistor Mounting Littelfuse 94X2324
FUSE, PTC RESET, 30VDC, 100MA, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:100mA; Tripping Current:250mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESET, 30VDC, 100MA, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:100mA; Tripping Current:250mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MICROASMD010F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MICROASMD010F-2
Circuit Protection - PTC Resettable Fuses MICROASMD010F-2
PTC RESET FUSE 30V 100MA 1210

PTC RESET FUSE 30V 100MA 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-MICROASMD010F-2 884858-MICROASMD010F-2 94X2324 MICROASMD010F-2
Product Name Circuit Protection Fuse PTC Resettable Fuses - MICROASMD010F-2 Fuse, Ptc Reset, 30Vdc, 100Ma, Smd; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002243013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Current 50 amps
View Details
North American Fuse Fast Acting 8A - 813GMA-8 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Fuses - 2019-CCF1N1.6TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
3 suppliers