Littelfuse, Inc. 15V 700MA Circuit Protection Fuse LTP070F

Description
PTC RESET FUSE 15V 700MA STRAP Product overview: LTP070F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 700MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 700MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LTP070F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 15V 700MA STRAP Product overview: LTP070F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 700MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 700MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LTP070F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
15V 700MA Circuit Protection Fuse - 150-LTP070F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
15V 700MA Circuit Protection Fuse
150-LTP070F
15V 700MA Circuit Protection Fuse 150-LTP070F
PTC RESET FUSE 15V 700MA STRAP Product overview: LTP070F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 700MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 700MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LTP070F can be used for catalog matching and distributor lookup.

PTC RESET FUSE 15V 700MA STRAP Product overview: LTP070F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 700MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 15V, 700MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LTP070F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - LTP070F - 784678-LTP070F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - LTP070F
784678-LTP070F
PTC Resettable Fuses - LTP070F 784678-LTP070F
Manufacturer: Littelfuse Inc. Win Source Part Number: 784678-LTP070F Series: PolySwitch, LTP Packaging: Bulk Type: Polymeric Operating Temperature Range: -40°C ~ 85°C Package: Strap Approvals: CSA, TUV, UL Mounting: User Defined Voltage - Max: 15V Current - Max: 100A Current - Trip (It): 1.45A Time to Trip: 5s Part Status: Obsolete(EOL) Categories: Circuit Protection Dimension: 1.417" L x 0.199" W (36.00mm x 5.05mm) Current - Hold (Ih) (Maximum): 700mA Thickness (Maximum): 0.047" (1.20mm) Resistance - Initial (Ri) (Minimum): 100 mOhm Resistance - Post Trip (R1) (Maximum): 340 mOhm ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 784678-LTP070F
Series: PolySwitch, LTP
Packaging: Bulk
Type: Polymeric
Operating Temperature Range: -40°C ~ 85°C
Package: Strap
Approvals: CSA, TUV, UL
Mounting: User Defined
Voltage - Max: 15V
Current - Max: 100A
Current - Trip (It): 1.45A
Time to Trip: 5s
Part Status: Obsolete(EOL)
Categories: Circuit Protection
Dimension: 1.417" L x 0.199" W (36.00mm x 5.05mm)
Current - Hold (Ih) (Maximum): 700mA
Thickness (Maximum): 0.047" (1.20mm)
Resistance - Initial (Ri) (Minimum): 100 mOhm
Resistance - Post Trip (R1) (Maximum): 340 mOhm
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - LTP070F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
LTP070F
Circuit Protection - PTC Resettable Fuses LTP070F
PTC RESET FUSE 15V 700MA STRAP

PTC RESET FUSE 15V 700MA STRAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-LTP070F 784678-LTP070F LTP070F
Product Name 15V 700MA Circuit Protection Fuse PTC Resettable Fuses - LTP070F Circuit Protection - PTC Resettable Fuses
Mounting User Defined User Defined
Unlock Full Specs
to access all available technical data