Littelfuse, Inc. Electrical, Specialty Fuses - LVSP0020TX2 LVSP0020TX2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 938877-LVSP0020TX2 Series: POWR-GARD® LVSP Features: 20A 600 V AC DC Fuse Cartridge Holder Package: Bulk Package: 5AG, 10mm x 38mm (Midget) Mounting: Holder Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.10.0040 Other Part Number: LVSP 20-2, LVSP20-2, -LVSP0020TX2
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 938877-LVSP0020TX2 Series: POWR-GARD® LVSP Features: 20A 600 V AC DC Fuse Cartridge Holder Package: Bulk Package: 5AG, 10mm x 38mm (Midget) Mounting: Holder Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.10.0040 Other Part Number: LVSP 20-2, LVSP20-2, -LVSP0020TX2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - LVSP0020TX2 - 938877-LVSP0020TX2 - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - LVSP0020TX2
938877-LVSP0020TX2
Electrical, Specialty Fuses - LVSP0020TX2 938877-LVSP0020TX2
Manufacturer: Littelfuse Inc. Win Source Part Number: 938877-LVSP0020TX2 Series: POWR-GARD® LVSP Features: 20A 600 V AC DC Fuse Cartridge Holder Package: Bulk Package: 5AG, 10mm x 38mm (Midget) Mounting: Holder Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 10 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks HTSUS: 8536.10.0040 Other Part Number: LVSP 20-2, LVSP20-2, -LVSP0020TX2

Manufacturer: Littelfuse Inc.
Win Source Part Number: 938877-LVSP0020TX2
Series: POWR-GARD® LVSP
Features: 20A 600 V AC DC Fuse Cartridge Holder
Package: Bulk
Package: 5AG, 10mm x 38mm (Midget)
Mounting: Holder
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
HTSUS: 8536.10.0040
Other Part Number: LVSP 20-2, LVSP20-2, -LVSP0020TX2

Buy Now Datasheet
Electrical, Specialty Fuses - 5666-LVSP0020TX2-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-LVSP0020TX2-ND
Electrical, Specialty Fuses 5666-LVSP0020TX2-ND
20A 600V AC DC Fuse Cartridge Holder

20A 600V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
20A 600V Circuit Protection Fuse
155-LVSP0020TX2
20A 600V Circuit Protection Fuse 155-LVSP0020TX2
Fuse Midget Slow Blow Acting 20A 600V Holder Cartridge 10.41 X 38.1mm UL Product overview: LVSP0020TX2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LVSP0020TX2 can be used for catalog matching and distributor lookup.

Fuse Midget Slow Blow Acting 20A 600V Holder Cartridge 10.41 X 38.1mm UL Product overview: LVSP0020TX2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 20A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LVSP0020TX2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Fuses Fuses Fuses
Product Number 938877-LVSP0020TX2 5666-LVSP0020TX2-ND 155-LVSP0020TX2
Product Name Electrical, Specialty Fuses - LVSP0020TX2 Electrical, Specialty Fuses 20A 600V Circuit Protection Fuse
Mounting Holder
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110303 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 750 volts
Rated Current 63 amps
View Details
International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1N15TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers