Littelfuse, Inc. Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse MIN5BP

Description
Use this 5 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Tan housing indicates 5 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3
Datasheet
Description
Use this 5 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Tan housing indicates 5 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse - MIN5BP - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse
MIN5BP
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse MIN5BP
Use this 5 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Tan housing indicates 5 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3

Use this 5 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Tan housing indicates 5 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3

Datasheet
Fuse - 216543215 - Radwell International
Willingboro, NJ, United States
FUSE, AUTOMOTIVE BLADE FUSE, MINI SERIES, TAN HOUSING, 5 AMPS, TIN-PLATED ZINC ALLOY TERMINALS, 32 VOLTS. FREE 2 YEAR RADWELL WARRANTY

FUSE, AUTOMOTIVE BLADE FUSE, MINI SERIES, TAN HOUSING, 5 AMPS, TIN-PLATED ZINC ALLOY TERMINALS, 32 VOLTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Radwell International
Product Category Fuses Fuses
Product Number MIN5BP 216543215
Product Name Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse Fuse
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-3634-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Power Fuses Midget 10x38mm Fuses - VA10 -  - VICFUSE
Specs
Fuse Type Midget
Approvals / Standards RoHS; UL
Rated Current 30 amps
View Details