Littelfuse, Inc. Circuit Protection Fuse MINISMDC200F/16-2

Description
PTC Resettable Fuse Product overview: MINISMDC200F/16-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC200F/16- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse Product overview: MINISMDC200F/16-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC200F/16- 2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
150-MINISMDC200F/16-2
Circuit Protection Fuse 150-MINISMDC200F/16-2
PTC Resettable Fuse Product overview: MINISMDC200F/16-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC200F/16- 2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: MINISMDC200F/16-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC200F/16-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MINISMDC200F/16-2 - 804661-MINISMDC200F/16-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MINISMDC200F/16-2
804661-MINISMDC200F/16-2
PTC Resettable Fuses - MINISMDC200F/16-2 804661-MINISMDC200F/16-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 804661-MINISMDC200F/ 16-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Approvals: CSA, TUV, UL Voltage - Max: 16V Current - Max: 40A Current - Trip (It): 4A Time to Trip: 5s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) Resistance - Initial (Ri) (Min): 20 mOhms Manufacturer Package: 1812 (4532 Metric), Concave Current - Hold (Ih) (Maximum): 2A Thickness (Maximum): 0.048" (1.22mm) Resistance - Post Trip (R1) (Maximum): 85 mOhms Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 2A (4 Weeks)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 804661-MINISMDC200F/16-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Approvals: CSA, TUV, UL
Voltage - Max: 16V
Current - Max: 40A
Current - Trip (It): 4A
Time to Trip: 5s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
Resistance - Initial (Ri) (Min): 20 mOhms
Manufacturer Package: 1812 (4532 Metric), Concave
Current - Hold (Ih) (Maximum): 2A
Thickness (Maximum): 0.048" (1.22mm)
Resistance - Post Trip (R1) (Maximum): 85 mOhms
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 2A (4 Weeks)

Buy Now
TVS/Fuse/Board Level Protection >> Resettable Fuses - MINISMDC200F/16-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MINISMDC200F/16-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MINISMDC200F/16-2
16V 2A 40A 4A 1812 Resettable Fuses ROHS

16V 2A 40A 4A 1812 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MINISMDC200F/16-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC200F/16-2
Circuit Protection - PTC Resettable Fuses MINISMDC200F/16-2
PTC RESET FUSE 16V 2A 1812

PTC RESET FUSE 16V 2A 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-MINISMDC200F/16-2 804661-MINISMDC200F/16-2 MINISMDC200F/16-2 MINISMDC200F/16-2
Product Name Circuit Protection Fuse PTC Resettable Fuses - MINISMDC200F/16-2 TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting SMD
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8471TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers
Auto Fuses - ANL -  - VICFUSE
Specs
Fuse Type Automotive
Approvals / Standards RoHS; UL
Rated Voltage 125 volts
View Details