Littelfuse, Inc. 16V 2.6A Circuit Protection Fuse MINIASMDC260F/16-2

Description
PTC RESET FUSE 16V 2.6A 1812 Product overview: MINIASMDC260F/16-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC260F/16 -2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 16V 2.6A 1812 Product overview: MINIASMDC260F/16-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC260F/16 -2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
16V 2.6A Circuit Protection Fuse
150-MINIASMDC260F/16-2
16V 2.6A Circuit Protection Fuse 150-MINIASMDC260F/16-2
PTC RESET FUSE 16V 2.6A 1812 Product overview: MINIASMDC260F/16-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC260F/16 -2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 16V 2.6A 1812 Product overview: MINIASMDC260F/16-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2.6A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 2.6A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC260F/16-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MINIASMDC260F/16-2 - 803804-MINIASMDC260F/16-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MINIASMDC260F/16-2
803804-MINIASMDC260F/16-2
PTC Resettable Fuses - MINIASMDC260F/16-2 803804-MINIASMDC260F/16-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 803804-MINIASMDC260F /16-2 Packaging: Reel Type: Polymeric Mounting Style: SMD Voltage - Max: 16V Current - Max: 100A Current - Trip (It): 5A Time to Trip: 5s Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.181" L x 0.128" W (4.60mm x 3.24mm) Resistance - Initial (Ri) (Min): 15 mOhms Manufacturer Package: 1812 (4532 Metric), Concave Current - Hold (Ih) (Maximum): 2.6A Thickness (Maximum): 0.060" (1.52mm) Resistance - Post Trip (R1) (Maximum): 50 mOhms Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,500 MSL Level: 2A (4 Weeks)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 803804-MINIASMDC260F/16-2
Packaging: Reel
Type: Polymeric
Mounting Style: SMD
Voltage - Max: 16V
Current - Max: 100A
Current - Trip (It): 5A
Time to Trip: 5s
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.181" L x 0.128" W (4.60mm x 3.24mm)
Resistance - Initial (Ri) (Min): 15 mOhms
Manufacturer Package: 1812 (4532 Metric), Concave
Current - Hold (Ih) (Maximum): 2.6A
Thickness (Maximum): 0.060" (1.52mm)
Resistance - Post Trip (R1) (Maximum): 50 mOhms
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,500
MSL Level: 2A (4 Weeks)

Buy Now
TVS/Fuse/Board Level Protection >> Resettable Fuses - MINIASMDC260F/16-2 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Resettable Fuses
MINIASMDC260F/16-2
TVS/Fuse/Board Level Protection >> Resettable Fuses MINIASMDC260F/16-2
16V 2.6A 100A 5A 1812 Resettable Fuses ROHS

16V 2.6A 100A 5A 1812 Resettable Fuses ROHS

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MINIASMDC260F/16-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINIASMDC260F/16-2
Circuit Protection - PTC Resettable Fuses MINIASMDC260F/16-2
PTC RESET FUSE 16V 2.6A 1812

PTC RESET FUSE 16V 2.6A 1812

Supplier's Site
Fuse, Resettable Ptc, 16Vdc, 2.6A, Smd; Thermistor Mounting Littelfuse - 99AC4164 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 16Vdc, 2.6A, Smd; Thermistor Mounting Littelfuse
99AC4164
Fuse, Resettable Ptc, 16Vdc, 2.6A, Smd; Thermistor Mounting Littelfuse 99AC4164
FUSE, RESETTABLE PTC, 16VDC, 2.6A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch miniASMDC Series; Holding Current:2.6A; Tripping Current:5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 16VDC, 2.6A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch miniASMDC Series; Holding Current:2.6A; Tripping Current:5A; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses Fuses
Product Number 150-MINIASMDC260F/16-2 803804-MINIASMDC260F/16-2 MINIASMDC260F/16-2 MINIASMDC260F/16-2 99AC4164
Product Name 16V 2.6A Circuit Protection Fuse PTC Resettable Fuses - MINIASMDC260F/16-2 TVS/Fuse/Board Level Protection >> Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Resettable Ptc, 16Vdc, 2.6A, Smd; Thermistor Mounting Littelfuse
Mounting Surface Mount SMD
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data