Littelfuse, Inc. PTC Resettable Fuses - MINIASMDC075F/24-2 MINIASMDC075F/24-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 927179-MINIASMDC075F /24-2 Series: PolySwitch®, miniASMD Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 24V Ih Surface Mount 1812 (4532 Metric), Concave Package: 1812 (4532 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8533.40.8070 Other Part Number: RF2156-000, -MINIASMDC075F/24-2, MINIASMDC075F/24-2DK R, MINIASMDC075F/24-2CT , MINIASMDC075F/24-2-N D, MINIASMDC075F/24-2TR
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 927179-MINIASMDC075F /24-2 Series: PolySwitch®, miniASMD Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 24V Ih Surface Mount 1812 (4532 Metric), Concave Package: 1812 (4532 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8533.40.8070 Other Part Number: RF2156-000, -MINIASMDC075F/24-2, MINIASMDC075F/24-2DK R, MINIASMDC075F/24-2CT , MINIASMDC075F/24-2-N D, MINIASMDC075F/24-2TR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MINIASMDC075F/24-2 - 927179-MINIASMDC075F/24-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MINIASMDC075F/24-2
927179-MINIASMDC075F/24-2
PTC Resettable Fuses - MINIASMDC075F/24-2 927179-MINIASMDC075F/24-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 927179-MINIASMDC075F /24-2 Series: PolySwitch®, miniASMD Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 24V Ih Surface Mount 1812 (4532 Metric), Concave Package: 1812 (4532 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8533.40.8070 Other Part Number: RF2156-000, -MINIASMDC075F/24-2, MINIASMDC075F/24-2DK R, MINIASMDC075F/24-2CT , MINIASMDC075F/24-2-N D, MINIASMDC075F/24-2TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 927179-MINIASMDC075F/24-2
Series: PolySwitch®, miniASMD
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 24V Ih Surface Mount 1812 (4532 Metric), Concave
Package: 1812 (4532 Metric), Concave
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8533.40.8070
Other Part Number: RF2156-000, -MINIASMDC075F/24-2, MINIASMDC075F/24-2DKR, MINIASMDC075F/24-2CT, MINIASMDC075F/24-2-ND, MINIASMDC075F/24-2TR

Buy Now Datasheet
Singapore, Singapore
Circuit Protection Fuse
150-MINIASMDC075F/24-2
Circuit Protection Fuse 150-MINIASMDC075F/24-2
PTC Resettable Fuse Product overview: MINIASMDC075F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC075F/24 -2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: MINIASMDC075F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC075F/24-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MINIASMDC075F/24-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINIASMDC075F/24-2
Circuit Protection - PTC Resettable Fuses MINIASMDC075F/24-2
PTC RESET FUSE 24V 750MA 1812

PTC RESET FUSE 24V 750MA 1812

Supplier's Site
Fuse, Ptc Reset, 24Vdc, 750Ma, Smd; Thermistor Mounting Littelfuse - 83X9831 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 24Vdc, 750Ma, Smd; Thermistor Mounting Littelfuse
83X9831
Fuse, Ptc Reset, 24Vdc, 750Ma, Smd; Thermistor Mounting Littelfuse 83X9831
FUSE, PTC RESET, 24VDC, 750MA, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESET, 24VDC, 750MA, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:750mA; Tripping Current:1.5A; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 927179-MINIASMDC075F/24-2 150-MINIASMDC075F/24-2 MINIASMDC075F/24-2 83X9831
Product Name PTC Resettable Fuses - MINIASMDC075F/24-2 Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 24Vdc, 750Ma, Smd; Thermistor Mounting Littelfuse
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2560-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards UL
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 80 amps
View Details
Auto Fuses - ANF/ANM -  - VICFUSE
Specs
Fuse Type Automotive
Rated Voltage 32 volts
View Details
Fuse - 282-452 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
2 suppliers