Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses MINISMDC260F/13.2-2

Description
PTC RESET FUSE 13.2V 2.6A 1812
Description
PTC RESET FUSE 13.2V 2.6A 1812

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - MINISMDC260F/13.2-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC260F/13.2-2
Circuit Protection - PTC Resettable Fuses MINISMDC260F/13.2-2
PTC RESET FUSE 13.2V 2.6A 1812

PTC RESET FUSE 13.2V 2.6A 1812

Supplier's Site
Resettable Fuse, Ptc, 13.2Vdc, 2.6A, Smd; Pptc Case Style Littelfuse - 02M9769 - Newark, An Avnet Company
Chicago, IL, United States
Resettable Fuse, Ptc, 13.2Vdc, 2.6A, Smd; Pptc Case Style Littelfuse
02M9769
Resettable Fuse, Ptc, 13.2Vdc, 2.6A, Smd; Pptc Case Style Littelfuse 02M9769
RESETTABLE FUSE, PTC, 13.2VDC, 2.6A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:13.2VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

RESETTABLE FUSE, PTC, 13.2VDC, 2.6A, SMD; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:13.2VDC; Holding Current:2.6A; Tripping Current:5A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses
Product Number MINISMDC260F/13.2-2 02M9769
Product Name Circuit Protection - PTC Resettable Fuses Resettable Fuse, Ptc, 13.2Vdc, 2.6A, Smd; Pptc Case Style Littelfuse
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 0001.1001.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Power Fuses General Purpose Fuses - UL standard Series - VRK5 -  - VICFUSE
Specs
Approvals / Standards RoHS
Features Time Lag
Rated Voltage 600 volts
View Details