Littelfuse, Inc. Fuse, 60A, 600V, Time Delay; Product Range Littelfuse LSRK060.T

Description
FUSE, 60A, 600V, TIME DELAY; Product Range:LSRK Series; Fuse Current:60A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:27mm x 139.7mm; Fuse Size Imperial:1-1/16" x 5-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No
Description
FUSE, 60A, 600V, TIME DELAY; Product Range:LSRK Series; Fuse Current:60A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:27mm x 139.7mm; Fuse Size Imperial:1-1/16" x 5-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Fuse, 60A, 600V, Time Delay; Product Range Littelfuse - 02B8527 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, 60A, 600V, Time Delay; Product Range Littelfuse
02B8527
Fuse, 60A, 600V, Time Delay; Product Range Littelfuse 02B8527
FUSE, 60A, 600V, TIME DELAY; Product Range:LSRK Series; Fuse Current:60A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:27mm x 139.7mm; Fuse Size Imperial:1-1/16" x 5-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

FUSE, 60A, 600V, TIME DELAY; Product Range:LSRK Series; Fuse Current:60A; Voltage Rating VAC:600VAC; Voltage Rating VDC:300VDC; Fuse Size Metric:27mm x 139.7mm; Fuse Size Imperial:1-1/16" x 5-1/2"; Blow Characteristic:Time Delay RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Fuses
Product Number 02B8527
Product Name Fuse, 60A, 600V, Time Delay; Product Range Littelfuse
Features Time Lag
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
North American Fuse Fast Acting 3/4A - 813AGC-3/4 - Interpower
Specs
Fuse Material Glass; Glass
Features Fast Acting
Operating Temperature 70 C (158 F)
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuses - 2019-CCF1N0.5TTEDKR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers