PTC Resettable Fuse Product overview: NANOASMDC035F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOASMDC035F-2 can be used for catalog matching and distributor lookup.
Manufacturer: Littelfuse Inc.
Win Source Part Number: 928708-NANOASMDC035F
Series: PolySwitch®, nanoASMD
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 16V Ih Surface Mount 1206 (3216 Metric), Concave
Package: 1206 (3216 Metric), Concave
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8533.40.8070
Other Part Number: NANOASMDC035F-2DKR, NANOASMDC035F-2TR, RF2148-000, NANOASMDC035F-2-ND, NANOASMDC035F-2CT
FUSE, PTC RESET, 16VDC, 350MA, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:350mA; Tripping Current:750mA; Voltage Rating:16VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes
PTC RESET FUSE 16V 350MA 1206
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 150-NANOASMDC035F-2 | 928708-NANOASMDC035F-2 | 71Y9217 | NANOASMDC035F-2 |
| Product Name | Circuit Protection Fuse | PTC Resettable Fuses - NANOASMDC035F-2 | Fuse, Ptc Reset, 16Vdc, 350Ma, Smd; Thermistor Mounting Littelfuse | Circuit Protection - PTC Resettable Fuses |
| Mounting | Surface Mount |