Littelfuse, Inc. Circuit Protection Fuse MINIASMDC110F/24-2

Description
PTC Resettable Fuse Product overview: MINIASMDC110F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC110F/24 -2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse Product overview: MINIASMDC110F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC110F/24 -2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Circuit Protection Fuse
150-MINIASMDC110F/24-2
Circuit Protection Fuse 150-MINIASMDC110F/24-2
PTC Resettable Fuse Product overview: MINIASMDC110F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC110F/24 -2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse Product overview: MINIASMDC110F/24-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC110F/24-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MINIASMDC110F/24-2 - 884865-MINIASMDC110F/24-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MINIASMDC110F/24-2
884865-MINIASMDC110F/24-2
PTC Resettable Fuses - MINIASMDC110F/24-2 884865-MINIASMDC110F/24-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 884865-MINIASMDC110F /24-2 Series: PolySwitch®, miniASMD Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 24V 1.1 A Ih Surface Mount 1812 (4532 Metric), Concave Package: 1812 (4532 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8533.40.8070 Other Part Number: MINIASMDC110F/24-2TR , -MINIASMDC110F/24-2, MINIASMDC110F/24-2CT , MINIASMDC110F/24-2DK R, RF2158-000, MINIASMDC110F/24-2-N D

Manufacturer: Littelfuse Inc.
Win Source Part Number: 884865-MINIASMDC110F/24-2
Series: PolySwitch®, miniASMD
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 24V 1.1 A Ih Surface Mount 1812 (4532 Metric), Concave
Package: 1812 (4532 Metric), Concave
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8533.40.8070
Other Part Number: MINIASMDC110F/24-2TR, -MINIASMDC110F/24-2, MINIASMDC110F/24-2CT, MINIASMDC110F/24-2DKR, RF2158-000, MINIASMDC110F/24-2-ND

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MINIASMDC110F/24-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINIASMDC110F/24-2
Circuit Protection - PTC Resettable Fuses MINIASMDC110F/24-2
PTC RESET FUSE 24V 1.1A 1812

PTC RESET FUSE 24V 1.1A 1812

Supplier's Site
Fuse, Ptc Reset, 24Vdc, 1.1A, Smd; Thermistor Mounting Littelfuse - 54Y4645 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 24Vdc, 1.1A, Smd; Thermistor Mounting Littelfuse
54Y4645
Fuse, Ptc Reset, 24Vdc, 1.1A, Smd; Thermistor Mounting Littelfuse 54Y4645
FUSE, PTC RESET, 24VDC, 1.1A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESET, 24VDC, 1.1A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:1.1A; Tripping Current:2.2A; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-MINIASMDC110F/24-2 884865-MINIASMDC110F/24-2 MINIASMDC110F/24-2 54Y4645
Product Name Circuit Protection Fuse PTC Resettable Fuses - MINIASMDC110F/24-2 Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 24Vdc, 1.1A, Smd; Thermistor Mounting Littelfuse
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1787-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Approvals / Standards VDE
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fast Acting Over-molded Fuse - SKY87604-11 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.7500 amps
View Details
4 suppliers