Littelfuse, Inc. Electrical, Specialty Fuses LVSP0005TX2

Description
5A 600V AC DC Fuse Cartridge Holder
Request a Quote Datasheet
Description
5A 600V AC DC Fuse Cartridge Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electrical, Specialty Fuses - 5666-LVSP0005TX2-ND - DigiKey
Thief River Falls, MN, United States
Electrical, Specialty Fuses
5666-LVSP0005TX2-ND
Electrical, Specialty Fuses 5666-LVSP0005TX2-ND
5A 600V AC DC Fuse Cartridge Holder

5A 600V AC DC Fuse Cartridge Holder

Buy Now Datasheet
Singapore, Singapore
5A 600V Circuit Protection Fuse
155-LVSP0005TX2
5A 600V Circuit Protection Fuse 155-LVSP0005TX2
Fuse Midget Slow Blow Acting 5A 600V Holder Cartridge 10.41 X 38.1mm UL Product overview: LVSP0005TX2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LVSP0005TX2 can be used for catalog matching and distributor lookup.

Fuse Midget Slow Blow Acting 5A 600V Holder Cartridge 10.41 X 38.1mm UL Product overview: LVSP0005TX2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 5A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LVSP0005TX2 can be used for catalog matching and distributor lookup.

Supplier's Site
Electrical, Specialty Fuses - LVSP0005TX2 - 799237-LVSP0005TX2 - Win Source Electronics
Laguna Hills, CA, United States
Electrical, Specialty Fuses - LVSP0005TX2
799237-LVSP0005TX2
Electrical, Specialty Fuses - LVSP0005TX2 799237-LVSP0005TX2
Manufacturer: Littelfuse Inc. Win Source Part Number: 799237-LVSP0005TX2 Series: POWR-GARD LVSP Packaging: Bulk Package: 5AG, 10mm x 38.1mm Current Rating: 5A Fuse Type: Cartridge Voltage Rating - AC: 600V Response Time: Slow Breaking Capacity @ Rated Voltage: 200kA Melting I2t: 359 Approvals: UR Applications: TVSS Protection Mounting: Holder Resistance: 0.00283 Ohm Family Name: LVSP Categories: Circuit Protection Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm) Introduction Date: September 04, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: Not Applicable Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 799237-LVSP0005TX2
Series: POWR-GARD LVSP
Packaging: Bulk
Package: 5AG, 10mm x 38.1mm
Current Rating: 5A
Fuse Type: Cartridge
Voltage Rating - AC: 600V
Response Time: Slow
Breaking Capacity @ Rated Voltage: 200kA
Melting I2t: 359
Approvals: UR
Applications: TVSS Protection
Mounting: Holder
Resistance: 0.00283 Ohm
Family Name: LVSP
Categories: Circuit Protection
Dimension: 0.406" Dia x 1.500" L (10.31mm x 38.10mm)
Introduction Date: September 04, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: Not Applicable
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Fuses Fuses Fuses
Product Number 5666-LVSP0005TX2-ND 155-LVSP0005TX2 799237-LVSP0005TX2
Product Name Electrical, Specialty Fuses 5A 600V Circuit Protection Fuse Electrical, Specialty Fuses - LVSP0005TX2
Rated Current 5 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data