Littelfuse, Inc. PolySwitch Automotive 1812 Size Lead-Free Surface Mount Resettable PPTC MINIASMDC200F/16-2

Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Request a Quote Datasheet
Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch Automotive 1812 Size Lead-Free Surface Mount Resettable PPTC - MINIASMDC200F/16-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch Automotive 1812 Size Lead-Free Surface Mount Resettable PPTC
MINIASMDC200F/16-2
PolySwitch Automotive 1812 Size Lead-Free Surface Mount Resettable PPTC MINIASMDC200F/16-2
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Datasheet
Singapore, Singapore
16V 2A Circuit Protection Fuse
150-MINIASMDC200F/16-2
16V 2A Circuit Protection Fuse 150-MINIASMDC200F/16-2
PTC RESET FUSE 16V 2A 1812 Product overview: MINIASMDC200F/16-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC200F/16 -2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 16V 2A 1812 Product overview: MINIASMDC200F/16-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 2A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 2A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC200F/16-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MINIASMDC200F/16-2 - 927181-MINIASMDC200F/16-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MINIASMDC200F/16-2
927181-MINIASMDC200F/16-2
PTC Resettable Fuses - MINIASMDC200F/16-2 927181-MINIASMDC200F/16-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 927181-MINIASMDC200F /16-2 Series: PolySwitch®, miniASMD Operating Temperature Range: -40°C ~ 85°C Features: Polymeric PTC Resettable Fuse 16V Ih Surface Mount 1812 (4532 Metric), Concave Package: 1812 (4532 Metric), Concave Package: Reel - TR Mounting: Surface Mount Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 35 Weeks HTSUS: 8533.40.8070 Other Part Number: 18-MINIASMDC200F/16- 2DKR, -MINIASMDC200F/16-2, 18-MINIASMDC200F/16- 2CT, RF4161-000, MINIASMDC200F/16-2-N D, 18-MINIASMDC200F/16- 2TR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 927181-MINIASMDC200F/16-2
Series: PolySwitch®, miniASMD
Operating Temperature Range: -40°C ~ 85°C
Features: Polymeric PTC Resettable Fuse 16V Ih Surface Mount 1812 (4532 Metric), Concave
Package: 1812 (4532 Metric), Concave
Package: Reel - TR
Mounting: Surface Mount
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8533.40.8070
Other Part Number: 18-MINIASMDC200F/16-2DKR, -MINIASMDC200F/16-2, 18-MINIASMDC200F/16-2CT, RF4161-000, MINIASMDC200F/16-2-ND, 18-MINIASMDC200F/16-2TR

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MINIASMDC200F/16-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINIASMDC200F/16-2
Circuit Protection - PTC Resettable Fuses MINIASMDC200F/16-2
PTC RESET FUSE 16V 2A 1812

PTC RESET FUSE 16V 2A 1812

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number MINIASMDC200F/16-2 150-MINIASMDC200F/16-2 927181-MINIASMDC200F/16-2 MINIASMDC200F/16-2
Product Name PolySwitch Automotive 1812 Size Lead-Free Surface Mount Resettable PPTC 16V 2A Circuit Protection Fuse PTC Resettable Fuses - MINIASMDC200F/16-2 Circuit Protection - PTC Resettable Fuses
Fuse Type Miniature
Mounting Solderable (Surface Mount Technology) Surface Mount Surface Mount
Approvals / Standards RoHS RoHS
Unlock Full Specs
to access all available technical data