Littelfuse, Inc. Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Telecom & Line-Rated - Series: LVR - LVR075S LVR075S

Description
Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50mA to 2A Line voltage rating of 120VAC, VDC and 240VAC, VDC Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Datasheet
Description
Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50mA to 2A Line voltage rating of 120VAC, VDC and 240VAC, VDC Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Telecom & Line-Rated - Series: LVR - LVR075S - LVR075S - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Telecom & Line-Rated - Series: LVR - LVR075S
LVR075S
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Telecom & Line-Rated - Series: LVR - LVR075S LVR075S
Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50mA to 2A Line voltage rating of 120VAC, VDC and 240VAC, VDC Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50mA to 2A Line voltage rating of 120VAC, VDC and 240VAC, VDC Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Datasheet
Circuit Protection - PTC Resettable Fuses - LVR075S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
LVR075S
Circuit Protection - PTC Resettable Fuses LVR075S
PTC RESET FUSE 240V 750MA RADIAL

PTC RESET FUSE 240V 750MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number LVR075S LVR075S
Product Name Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Telecom & Line-Rated - Series: LVR - LVR075S Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8509DKR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Miniature High Voltage Fuses - VF186 -  - VICFUSE
Specs
Fuse Type Miniature
Approvals / Standards RoHS
Features Fast Acting
View Details