Littelfuse, Inc. Aftermarket - 299 Series - Automotive Blade Fuse MAX20

Description
Use this 20 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection to high-current segments of a wiring harness. Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)
Datasheet
Description
Use this 20 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection to high-current segments of a wiring harness. Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 299 Series - Automotive Blade Fuse - MAX20 - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 299 Series - Automotive Blade Fuse
MAX20
Aftermarket - 299 Series - Automotive Blade Fuse MAX20
Use this 20 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection to high-current segments of a wiring harness. Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)

Use this 20 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO® protection to high-current segments of a wiring harness. Yellow housing indicates 20 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number MAX20
Product Name Aftermarket - 299 Series - Automotive Blade Fuse
Fuse Type Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002212007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 40 amps
View Details
North American Fuse Medium Time Delay 10A - 813GMC-10 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 125 volts
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
RF73 Fusing Resistors Performs Like RK73 Under Normal Conditions -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
View Details