Littelfuse, Inc. 30V 300MA Circuit Protection Fuse MINIASMDC030F-2

Description
PTC RESET FUSE 30V 300MA 1812 Product overview: MINIASMDC030F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 300MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC030F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 30V 300MA 1812 Product overview: MINIASMDC030F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 300MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC030F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
30V 300MA Circuit Protection Fuse
150-MINIASMDC030F-2
30V 300MA Circuit Protection Fuse 150-MINIASMDC030F-2
PTC RESET FUSE 30V 300MA 1812 Product overview: MINIASMDC030F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 300MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC030F-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 30V 300MA 1812 Product overview: MINIASMDC030F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 300MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 300MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINIASMDC030F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - 1361727-MINIASMDC030F-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361727-MINIASMDC030F-2
Circuit Protection - PTC Resettable Fuses 1361727-MINIASMDC030F-2
Win Source Part Number: 1361727-MINIASMDC030 F-2 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 45 pct. Type: Polymeric MSL Level: 2A (4 Weeks) Mfr: Littelfuse Inc. Series: PolySwitch®, miniASMD Package: Tape & Reel Product Status: Active Package / Case: 1812 (4532 Metric), Concave Mounting Type: Surface Mount HTSUS: 8533.40.8070 Ratings: AEC-Q200 Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) ECCN: EAR99 Thickness (Max): 0.035" (0.89mm) Current - Max: 40 A Current - Hold (Ih) (Max): 300 mA Voltage - Max: 30V Current - Trip (It): 600 mA Time to Trip: 100 ms Resistance - Initial (Ri) (Min): 200 mOhms Resistance - Post Trip (R1) (Max): 1.75 Ohms California Prop 65: Warning Information

Win Source Part Number: 1361727-MINIASMDC030F-2
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 45 pct.
Type: Polymeric
MSL Level: 2A (4 Weeks)
Mfr: Littelfuse Inc.
Series: PolySwitch®, miniASMD
Package: Tape & Reel
Product Status: Active
Package / Case: 1812 (4532 Metric), Concave
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Ratings: AEC-Q200
Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
ECCN: EAR99
Thickness (Max): 0.035" (0.89mm)
Current - Max: 40 A
Current - Hold (Ih) (Max): 300 mA
Voltage - Max: 30V
Current - Trip (It): 600 mA
Time to Trip: 100 ms
Resistance - Initial (Ri) (Min): 200 mOhms
Resistance - Post Trip (R1) (Max): 1.75 Ohms
California Prop 65: Warning Information

Buy Now Datasheet
Fuse, Ptc Reset, 30Vdc, 300Ma, Smd; Thermistor Mounting Littelfuse - 48W3452 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 30Vdc, 300Ma, Smd; Thermistor Mounting Littelfuse
48W3452
Fuse, Ptc Reset, 30Vdc, 300Ma, Smd; Thermistor Mounting Littelfuse 48W3452
FUSE, PTC RESET, 30VDC, 300MA, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:300mA; Tripping Current:600mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESET, 30VDC, 300MA, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:300mA; Tripping Current:600mA; Voltage Rating:30VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MINIASMDC030F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINIASMDC030F-2
Circuit Protection - PTC Resettable Fuses MINIASMDC030F-2
PTC RESET FUSE 30V 300MA 1812

PTC RESET FUSE 30V 300MA 1812

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number 150-MINIASMDC030F-2 1361727-MINIASMDC030F-2 48W3452 MINIASMDC030F-2
Product Name 30V 300MA Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 30Vdc, 300Ma, Smd; Thermistor Mounting Littelfuse Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-1982-ND - DigiKey
Specs
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 1500 amps
View Details
2 suppliers
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Telecommunications Fuses - VT2 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 170 volts
Rated Current 280 amps
View Details
Fuse - 282-454 - WAGO
Specs
Rated Voltage 500 volts
Rated Current 10 amps
View Details
2 suppliers