Use this 2 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Grey housing indicates 2 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3
| Littelfuse, Inc. | |
|---|---|
| Product Category | Fuses |
| Product Number | MIN2 |
| Product Name | Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse |
| Fuse Type | Miniature; Automotive; Blade |