Littelfuse, Inc. Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Telecom & Line-Rated - Series: LVR - LVR200S LVR200S

Description
Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50mA to 2A Line voltage rating of 120VAC, VDC and 240VAC, VDC Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet
Description
Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50mA to 2A Line voltage rating of 120VAC, VDC and 240VAC, VDC Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Telecom & Line-Rated - Series: LVR - LVR200S - LVR200S - Littelfuse, Inc.
Rosemont, IL, United States
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Telecom & Line-Rated - Series: LVR - LVR200S
LVR200S
Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Telecom & Line-Rated - Series: LVR - LVR200S LVR200S
Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50mA to 2A Line voltage rating of 120VAC, VDC and 240VAC, VDC Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50mA to 2A Line voltage rating of 120VAC, VDC and 240VAC, VDC Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Datasheet
PTC Resettable Fuses - LVR200S - 1209640-LVR200S - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - LVR200S
1209640-LVR200S
PTC Resettable Fuses - LVR200S 1209640-LVR200S
Manufacturer: Littelfuse Inc. Win Source Part Number: 1209640-LVR200S Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CQC, CSA, TUV, UL Lead Spacing: 0.400" (10.15mm) Voltage - Max: 240V (265V Int) Current - Max: 20A Current - Trip (It): 4A Time to Trip: 28s Categories: Circuit Protection Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 2A Height - Seated (Maximum): 1.331" (33.80mm) Resistance - Initial (Ri) (Minimum): 89 mOhms Resistance - Post Trip (R1) (Maximum): 221 mOhms Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: Not Applicable Parts Dimension: 0.980" L x 0.240" W (24.90mm x 6.10mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1209640-LVR200S
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: CQC, CSA, TUV, UL
Lead Spacing: 0.400" (10.15mm)
Voltage - Max: 240V (265V Int)
Current - Max: 20A
Current - Trip (It): 4A
Time to Trip: 28s
Categories: Circuit Protection
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 2A
Height - Seated (Maximum): 1.331" (33.80mm)
Resistance - Initial (Ri) (Minimum): 89 mOhms
Resistance - Post Trip (R1) (Maximum): 221 mOhms
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: Not Applicable
Parts Dimension: 0.980" L x 0.240" W (24.90mm x 6.10mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - LVR200S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
LVR200S
Circuit Protection - PTC Resettable Fuses LVR200S
PTC RESET FUSE 240V 2A RADIAL

PTC RESET FUSE 240V 2A RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number LVR200S 1209640-LVR200S LVR200S
Product Name Fuses & Overcurrent Protection - PolySwitch® Resettable PPTC Devices - Telecom & Line-Rated - Series: LVR - LVR200S PTC Resettable Fuses - LVR200S Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Fuse - fuse max 25 a - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 2.5 amps
View Details
Fuses - 004110437 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 100 amps
View Details
Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers