Littelfuse, Inc. SMD 1.9A 4.2A 100A Circuit Protection Fuse LTP190F

Description
PTC Resettable Fuse 1.9A(hold) 4.2A(trip) 24VDC 100A 1.5W 3s 0.03Ohm SMD Solder Pad 8.2 X 11 X 1.1mm Bulk Product overview: LTP190F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9A, 4.2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.9A, 4.2A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LTP190F can be used for catalog matching and distributor lookup.
Request a Quote
Description
PTC Resettable Fuse 1.9A(hold) 4.2A(trip) 24VDC 100A 1.5W 3s 0.03Ohm SMD Solder Pad 8.2 X 11 X 1.1mm Bulk Product overview: LTP190F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9A, 4.2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.9A, 4.2A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LTP190F can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 1.9A 4.2A 100A Circuit Protection Fuse - 150-LTP190F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.9A 4.2A 100A Circuit Protection Fuse
150-LTP190F
SMD 1.9A 4.2A 100A Circuit Protection Fuse 150-LTP190F
PTC Resettable Fuse 1.9A(hold) 4.2A(trip) 24VDC 100A 1.5W 3s 0.03Ohm SMD Solder Pad 8.2 X 11 X 1.1mm Bulk Product overview: LTP190F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9A, 4.2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.9A, 4.2A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LTP190F can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 1.9A(hold) 4.2A(trip) 24VDC 100A 1.5W 3s 0.03Ohm SMD Solder Pad 8.2 X 11 X 1.1mm Bulk Product overview: LTP190F from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.9A, 4.2A, 100A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, 1.9A, 4.2A, 100A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LTP190F can be used for catalog matching and distributor lookup.

Supplier's Site
PTC Resettable Fuses - LTP190F - 1209422-LTP190F - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - LTP190F
1209422-LTP190F
PTC Resettable Fuses - LTP190F 1209422-LTP190F
Manufacturer: Littelfuse Inc. Win Source Part Number: 1209422-LTP190F Packaging: Bulk Type: Polymeric Mounting Style: User Defined Approvals: CSA, TUV, UL Voltage - Max: 24V Current - Max: 100A Current - Trip (It): 4.2A Time to Trip: 3s Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.macom.com Manufacturer Package: Strap Current - Hold (Ih) (Maximum): 1.9A Thickness (Maximum): 0.043" (1.10mm) Resistance - Initial (Ri) (Minimum): 30 mOhms Resistance - Post Trip (R1) (Maximum): 100 mOhms Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,000 MSL Level: 2A (4 Weeks) Parts Dimension: 0.880" L x 0.417" W (22.35mm x 10.60mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1209422-LTP190F
Packaging: Bulk
Type: Polymeric
Mounting Style: User Defined
Approvals: CSA, TUV, UL
Voltage - Max: 24V
Current - Max: 100A
Current - Trip (It): 4.2A
Time to Trip: 3s
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.macom.com
Manufacturer Package: Strap
Current - Hold (Ih) (Maximum): 1.9A
Thickness (Maximum): 0.043" (1.10mm)
Resistance - Initial (Ri) (Minimum): 30 mOhms
Resistance - Post Trip (R1) (Maximum): 100 mOhms
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,000
MSL Level: 2A (4 Weeks)
Parts Dimension: 0.880" L x 0.417" W (22.35mm x 10.60mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - LTP190F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
LTP190F
Circuit Protection - PTC Resettable Fuses LTP190F
PTC RESET FUSE 24V 1.9A STRAP

PTC RESET FUSE 24V 1.9A STRAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-LTP190F 1209422-LTP190F LTP190F
Product Name SMD 1.9A 4.2A 100A Circuit Protection Fuse PTC Resettable Fuses - LTP190F Circuit Protection - PTC Resettable Fuses
Mounting User Defined
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-2509-ND - DigiKey
SCHURTER Inc
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Rated Breaking Capacity 1500 amps
View Details
Specs
Mounting Panel Mount
Approvals / Standards RoHS
View Details
Power Fuses High Voltage Fuses - Transformer backup protection fuse(DIN) -  - VICFUSE
Specs
Approvals / Standards RoHS
Rated Voltage 7200 volts
Rated Current 500 amps
View Details