Littelfuse, Inc. Circuit Protection - PTC Resettable Fuses MINIASMDC050F-2

Description
Win Source Part Number: 1361633-MINIASMDC050 F-2 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. Type: Polymeric MSL Level: 2A (4 Weeks) Mfr: Littelfuse Inc. Series: PolySwitch®, miniASMD Package: Tape & Reel Product Status: Active Package / Case: 1812 (4532 Metric), Concave Mounting Type: Surface Mount HTSUS: 8533.40.8070 Ratings: AEC-Q200 Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) REACH Status: REACH Unaffected ECCN: EAR99 Thickness (Max): 0.024" (0.62mm) Current - Max: 100 A Current - Hold (Ih) (Max): 500 mA Voltage - Max: 24V Current - Trip (It): 1 A Time to Trip: 150 ms Resistance - Initial (Ri) (Min): 150 mOhms Resistance - Post Trip (R1) (Max): 1 Ohms
Request a Quote Datasheet
Description
Win Source Part Number: 1361633-MINIASMDC050 F-2 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. Type: Polymeric MSL Level: 2A (4 Weeks) Mfr: Littelfuse Inc. Series: PolySwitch®, miniASMD Package: Tape & Reel Product Status: Active Package / Case: 1812 (4532 Metric), Concave Mounting Type: Surface Mount HTSUS: 8533.40.8070 Ratings: AEC-Q200 Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) REACH Status: REACH Unaffected ECCN: EAR99 Thickness (Max): 0.024" (0.62mm) Current - Max: 100 A Current - Hold (Ih) (Max): 500 mA Voltage - Max: 24V Current - Trip (It): 1 A Time to Trip: 150 ms Resistance - Initial (Ri) (Min): 150 mOhms Resistance - Post Trip (R1) (Max): 1 Ohms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - PTC Resettable Fuses - 1361633-MINIASMDC050F-2 - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - PTC Resettable Fuses
1361633-MINIASMDC050F-2
Circuit Protection - PTC Resettable Fuses 1361633-MINIASMDC050F-2
Win Source Part Number: 1361633-MINIASMDC050 F-2 Category: Circuit Protection - PTC Resettable Fuses Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 35 pct. Type: Polymeric MSL Level: 2A (4 Weeks) Mfr: Littelfuse Inc. Series: PolySwitch®, miniASMD Package: Tape & Reel Product Status: Active Package / Case: 1812 (4532 Metric), Concave Mounting Type: Surface Mount HTSUS: 8533.40.8070 Ratings: AEC-Q200 Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm) REACH Status: REACH Unaffected ECCN: EAR99 Thickness (Max): 0.024" (0.62mm) Current - Max: 100 A Current - Hold (Ih) (Max): 500 mA Voltage - Max: 24V Current - Trip (It): 1 A Time to Trip: 150 ms Resistance - Initial (Ri) (Min): 150 mOhms Resistance - Post Trip (R1) (Max): 1 Ohms

Win Source Part Number: 1361633-MINIASMDC050F-2
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 35 pct.
Type: Polymeric
MSL Level: 2A (4 Weeks)
Mfr: Littelfuse Inc.
Series: PolySwitch®, miniASMD
Package: Tape & Reel
Product Status: Active
Package / Case: 1812 (4532 Metric), Concave
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Ratings: AEC-Q200
Size / Dimension: 0.179" L x 0.128" W (4.55mm x 3.24mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Thickness (Max): 0.024" (0.62mm)
Current - Max: 100 A
Current - Hold (Ih) (Max): 500 mA
Voltage - Max: 24V
Current - Trip (It): 1 A
Time to Trip: 150 ms
Resistance - Initial (Ri) (Min): 150 mOhms
Resistance - Post Trip (R1) (Max): 1 Ohms

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MINIASMDC050F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINIASMDC050F-2
Circuit Protection - PTC Resettable Fuses MINIASMDC050F-2
PTC RESET FUSE 24V 500MA 1812

PTC RESET FUSE 24V 500MA 1812

Supplier's Site
Fuse, Ptc Reset, 24Vdc, 500Ma, Smd; Thermistor Mounting Littelfuse - 31Y2615 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 24Vdc, 500Ma, Smd; Thermistor Mounting Littelfuse
31Y2615
Fuse, Ptc Reset, 24Vdc, 500Ma, Smd; Thermistor Mounting Littelfuse 31Y2615
FUSE, PTC RESET, 24VDC, 500MA, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

FUSE, PTC RESET, 24VDC, 500MA, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch Series; Holding Current:500mA; Tripping Current:1A; Voltage Rating:24VDC; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 1361633-MINIASMDC050F-2 MINIASMDC050F-2 31Y2615
Product Name Circuit Protection - PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 24Vdc, 500Ma, Smd; Thermistor Mounting Littelfuse
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Electrical, Specialty Fuses - 486-3430-ND - DigiKey
Specs
Features Indicating
Rated Current 63 amps
Rated Breaking Capacity 50000 amps
View Details
GigaFuse - GFP Series - Sensata Technologies
Sensata Technologies
Specs
Rated Voltage 1000 volts
Rated Current 400 amps
View Details