Littelfuse, Inc. Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse MIN25

Description
Use this 25 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Clear housing indicates 25 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3
Datasheet
Description
Use this 25 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Clear housing indicates 25 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse - MIN25 - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse
MIN25
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse MIN25
Use this 25 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Clear housing indicates 25 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3

Use this 25 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Clear housing indicates 25 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number MIN25
Product Name Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002631007 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 10 amps
View Details
North American Fuse Time Delay 2A - 813MDA-2 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
SMD 1.25A 24V Circuit Protection Fuse - 139-CCP2B25TTE - ERSAELECTRONICS PTE. LTD.
Specs
Mounting SMD (SMT)
Approvals / Standards RoHS
Rated Current 1.25 amps
View Details
2 suppliers