Littelfuse, Inc. Datasheets for Fuses

Fuses protect electrical devices and components from overcurrents and short circuits that occur in improperly operating circuits.
Fuses: Learn more

Page: 1 10 20 30 38 39 40 41 42 43 44 45 46 47 48 49 50 57
Product Name Notes
Designed to protect today’s equipment and systems, Littelfuse semiconductor fuses are manufactured with Littelfuse-developed technology that sets tomorrow’s standards for accuracy, consistent quality, reliability, and predictable performance. By using advanced...
KLSR series RK1 fuses were the earliest type of current-limiting fuse developed. Their single-element, silver link design enables them to provide fast-acting overload and short-circuit protection. When used to protect...
L17T070 is a Telecommunications fuse with an ampere rating of 70.
L17T090 is a Telecommunications fuse with an ampere rating of 90.
L17T100 is a Telecommunications fuse with an ampere rating of 100.
L17T1000 is a Telecommunications fuse with an ampere rating of 1000.
L17T1100 is a Telecommunications fuse with an ampere rating of 1100.
L17T1200 is a Telecommunications fuse with an ampere rating of 1200.
L17T125 is a Telecommunications fuse with an ampere rating of 125.
L17T150 is a Telecommunications fuse with an ampere rating of 150.
L17T175 is a Telecommunications fuse with an ampere rating of 175.
L17T200 is a Telecommunications fuse with an ampere rating of 200.
L17T225 is a Telecommunications fuse with an ampere rating of 225.
L17T250 is a Telecommunications fuse with an ampere rating of 250.
L17T300 is a Telecommunications fuse with an ampere rating of 300.
L17T350 is a Telecommunications fuse with an ampere rating of 350.
L17T400 is a Telecommunications fuse with an ampere rating of 400.
L17T450 is a Telecommunications fuse with an ampere rating of 450.
L17T500 is a Telecommunications fuse with an ampere rating of 500.
L17T600 is a Telecommunications fuse with an ampere rating of 600.
L17T800 is a Telecommunications fuse with an ampere rating of 800.
L17T800.V1200 is a Telecommunications fuse with an ampere rating of 800 in a 1200A case size body.
L17T900 is a Telecommunications fuse with an ampere rating of 900.
Littelfuse L50S Series High-Speed Fuses are designed to protect today’s equipment and systems, and are manufactured with Littelfuse-developed technology that sets tomorrow’s standards for accuracy, consistent quality, reliability, and predictable...
The L50QS Series is a next generation High-Speed Fuse for the protection of power semiconductor devices and is designed in the Traditional North American Bolted Style package.L50QS Series High-Speed Fuses...
The L60S and KLC series is a traditional North American style high-speed fuse for protection of power semiconductor devices that are rated up to 600 V ac. These fuse series...
The L70QS Series is a next generation High-Speed Fuse for the protection of power semiconductor devices and is designed in the Traditional North American Bolted Style package.L70QS Series High-Speed Fuses...
The Littelfuse QS series of High-speed Semiconductor Fuses is designed to safeguard power semiconductor devices.These cylindrical-shaped, 10x38 mm fuses with higher current ratings, are fast-acting and extremely current limiting. Theyprovide...

<< Prev Next >>