Littelfuse, Inc. Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse MIN3BP

Description
Use this 3 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Purple/Violet housing indicates 3 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3
Datasheet
Description
Use this 3 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Purple/Violet housing indicates 3 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse - MIN3BP - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse
MIN3BP
Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse MIN3BP
Use this 3 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Purple/Violet housing indicates 3 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3

Use this 3 A MINI® 32V automotive blade fuse to replace a blown MINI fuse of the same rating. Purple/Violet housing indicates 3 A rating Tin-plated zinc alloy terminals Net weight 0.57 g ±5 % UL Listed Complies with SAE J2077 and ISO 8820-3

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number MIN3BP
Product Name Aftermarket - 297 Series - Fast-Acting Automotive Blade Fuse
Fuse Type Miniature; Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002445211 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1000 volts
View Details
International Fuse Time Lag 5A - 81412581 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuses - CCF1N2TTE - 995627-CCF1N2TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 2 amps
View Details
5 suppliers