Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly High Operating temperature ˗ -40℃~125℃ Resettable solution against overcurrent and short-circuit AEC-Q200 qualified, RoHS compliant, and ISO/TS16949 certificated Surface-mount Form Factor
PTC RESET FUSE 30V 160MA 1206 Product overview: NANOASMDCH016F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 160MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30V, 160MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOASMDCH016F-2
Win Source Part Number: 1361757-NANOASMDCH01
Category: Circuit Protection - PTC Resettable Fuses
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 53 pct.
Type: Polymeric
MSL Level: 2A (4 Weeks)
Mfr: Littelfuse Inc.
Series: PolySwitch®, ASMD
Package: Tape & Reel (TR)
Product Status: Active
Package / Case: 1206 (3216 Metric), Concave
Mounting Type: Surface Mount
HTSUS: 8533.40.8070
Ratings: AEC-Q200
Size / Dimension: 0.126" L x 0.062" W (3.20mm x 1.58mm)
ECCN: EAR99
Thickness (Max): 0.045" (1.14mm)
Current - Max: 20 A
Approval Agency: UL
Current - Hold (Ih) (Max): 160 mA
Voltage - Max: 30V
Current - Trip (It): 800 mA
Time to Trip: 100 ms
Resistance - Initial (Ri) (Min): 700 mOhms
Resistance - Post Trip (R1) (Max): 6 Ohms
California Prop 65: Warning Information
PTC RESET FUSE 30V 160MA 1206
PPTC RESETTABLE FUSE, AEC-Q200, 0.16A; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoASMDCH Series; Voltage Rating:30VDC; Holding Current:160mA; Tripping Current:800mA; Time to Trip:0.1s; Current Rating Max:20A RoHS Compliant: Yes
PPTC RESETTABLE FUSE, AEC-Q200, 0.16A; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoASMDCH Series; Voltage Rating:30VDC; Holding Current:160mA; Tripping Current:800mA; Time to Trip:0.1s; Current Rating Max:20A RoHS Compliant: Yes
PPTC RESETTABLE FUSE, AEC-Q200, 30V, SMD ROHS COMPLIANT: YES
30V 160mA 20A 800mA 1206 Resettable Fuses ROHS
| Littelfuse, Inc. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses | Fuses |
| Product Number | NANOASMDCH016F-2 | 150-NANOASMDCH016F-2 | 1361757-NANOASMDCH016F-2 | NANOASMDCH016F-2 | 66AH4657 | 69AH8984 | NANOASMDCH016F-2 |
| Product Name | PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC | 30V 160MA Circuit Protection Fuse | Circuit Protection - PTC Resettable Fuses | Circuit Protection - PTC Resettable Fuses | Pptc Resettable Fuse, Aec-Q200, 0.16A; Pptc Case Style Littelfuse | Pptc Resettable Fuse, Aec-Q200, 30V, Smd Rohs Compliant Littelfuse | TVS/Fuse/Board Level Protection >> Resettable Fuses |
| Fuse Type | Automotive | ||||||
| Mounting | Solderable (Surface Mount Technology) | Surface Mount | Surface Mount | ||||
| Approvals / Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||
| Features | Resettable | Resettable | Resettable | Resettable |