Littelfuse, Inc. PTC Resettable Fuses - MINISMDC035-2 MINISMDC035-2

Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 788837-MINISMDC035-2 Series: PolySwitch Packaging: Reel package Package: 1812 (4532 Metric) Mounting: SMD Part Status: Obsolete(EOL) Categories: Circuit Protection Current - Hold (Ih) (Maximum): 350mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Littelfuse Inc. Win Source Part Number: 788837-MINISMDC035-2 Series: PolySwitch Packaging: Reel package Package: 1812 (4532 Metric) Mounting: SMD Part Status: Obsolete(EOL) Categories: Circuit Protection Current - Hold (Ih) (Maximum): 350mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PTC Resettable Fuses - MINISMDC035-2 - 788837-MINISMDC035-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MINISMDC035-2
788837-MINISMDC035-2
PTC Resettable Fuses - MINISMDC035-2 788837-MINISMDC035-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 788837-MINISMDC035-2 Series: PolySwitch Packaging: Reel package Package: 1812 (4532 Metric) Mounting: SMD Part Status: Obsolete(EOL) Categories: Circuit Protection Current - Hold (Ih) (Maximum): 350mA Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 788837-MINISMDC035-2
Series: PolySwitch
Packaging: Reel package
Package: 1812 (4532 Metric)
Mounting: SMD
Part Status: Obsolete(EOL)
Categories: Circuit Protection
Current - Hold (Ih) (Maximum): 350mA
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Circuit Protection - PTC Resettable Fuses - MINISMDC035-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC035-2
Circuit Protection - PTC Resettable Fuses MINISMDC035-2
PTC RESET FUSE 6V 350MA 1210

PTC RESET FUSE 6V 350MA 1210

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number 788837-MINISMDC035-2 MINISMDC035-2
Product Name PTC Resettable Fuses - MINISMDC035-2 Circuit Protection - PTC Resettable Fuses
Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Fuse - fuse - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
International Fuse Quick Acting 5A - 81411581 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
AEC-Q200 Qualified Fuses - VF437 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Rated Voltage 65 volts
Rated Current 30 amps
View Details