Littelfuse, Inc. Circuit Protection -PTC Resettable Fuses MICROASMD005F-2

Description
Manufacturer: Littelfuse Inc. Category: Circuit Protection -PTC Resettable Fuses Series: PolySwitch®, microASMD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Polymeric Voltage - Max: 30V Mounting Type: Surface Mount Package / Case: 1210 (3225 Metric), Concave Size / Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Request a Quote Datasheet
Description
Manufacturer: Littelfuse Inc. Category: Circuit Protection -PTC Resettable Fuses Series: PolySwitch®, microASMD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Polymeric Voltage - Max: 30V Mounting Type: Surface Mount Package / Case: 1210 (3225 Metric), Concave Size / Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection -PTC Resettable Fuses -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection -PTC Resettable Fuses
Circuit Protection -PTC Resettable Fuses
Manufacturer: Littelfuse Inc. Category: Circuit Protection -PTC Resettable Fuses Series: PolySwitch®, microASMD Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Type: Polymeric Voltage - Max: 30V Mounting Type: Surface Mount Package / Case: 1210 (3225 Metric), Concave Size / Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)

Manufacturer: Littelfuse Inc.
Category: Circuit Protection -PTC Resettable Fuses
Series: PolySwitch®, microASMD
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Type: Polymeric
Voltage - Max: 30V
Mounting Type: Surface Mount
Package / Case: 1210 (3225 Metric), Concave
Size / Dimension: 0.127" L x 0.102" W (3.22mm x 2.58mm)

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MICROASMD005F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MICROASMD005F-2
Circuit Protection - PTC Resettable Fuses MICROASMD005F-2
PTC RESET FUSE 30V 50MA 1210

PTC RESET FUSE 30V 50MA 1210

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses
Product Number MICROASMD005F-2
Product Name Circuit Protection -PTC Resettable Fuses Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - CCF1N7TTE - 1120462-CCF1N7TTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Rated Current 7 amps
View Details
4 suppliers
Fuse - 844623 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Rated Current 400 amps
View Details
International Fuse Time Lag 63mA - 81412161 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details