Littelfuse, Inc. 120V 750MA Circuit Protection Fuse LVRL075S

Description
PTC RESET FUSE 120V 750MA RADIAL Product overview: LVRL075S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 120V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVRL075S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 120V 750MA RADIAL Product overview: LVRL075S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 120V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVRL075S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 750MA Circuit Protection Fuse
150-LVRL075S
120V 750MA Circuit Protection Fuse 150-LVRL075S
PTC RESET FUSE 120V 750MA RADIAL Product overview: LVRL075S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 120V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVRL075S can be used for catalog matching and distributor lookup.

PTC RESET FUSE 120V 750MA RADIAL Product overview: LVRL075S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 750MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 120V, 750MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVRL075S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - LVRL075S - 1209641-LVRL075S - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - LVRL075S
1209641-LVRL075S
PTC Resettable Fuses - LVRL075S 1209641-LVRL075S
Manufacturer: Littelfuse Inc. Win Source Part Number: 1209641-LVRL075S Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CSA, TUV, UL Lead Spacing: 0.200" (5.08mm) Voltage - Max: 120V (135V Int) Current - Max: 7.5A Current - Trip (It): 1.52A Time to Trip: 14.4s Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 750mA Height - Seated (Maximum): 0.669" (17.00mm) Resistance - Initial (Ri) (Minimum): 250 mOhms Resistance - Post Trip (R1) (Maximum): 690 mOhms Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: Not Applicable Parts Dimension: 0.430" L x 0.160" W (10.90mm x 4.10mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1209641-LVRL075S
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: CSA, TUV, UL
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 120V (135V Int)
Current - Max: 7.5A
Current - Trip (It): 1.52A
Time to Trip: 14.4s
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 750mA
Height - Seated (Maximum): 0.669" (17.00mm)
Resistance - Initial (Ri) (Minimum): 250 mOhms
Resistance - Post Trip (R1) (Maximum): 690 mOhms
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable
Parts Dimension: 0.430" L x 0.160" W (10.90mm x 4.10mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - LVRL075S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
LVRL075S
Circuit Protection - PTC Resettable Fuses LVRL075S
PTC RESET FUSE 120V 750MA RADIAL

PTC RESET FUSE 120V 750MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-LVRL075S 1209641-LVRL075S LVRL075S
Product Name 120V 750MA Circuit Protection Fuse PTC Resettable Fuses - LVRL075S Circuit Protection - PTC Resettable Fuses
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 10A - 81413641 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
Fuses - 002645111 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 20 amps
View Details
Micro Fuses - VF370 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 300 volts
View Details
SMD 0.25A 32V Circuit Protection Fuse - 139-TF16SN0.25TTD - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Surface Mount
Approvals / Standards RoHS
View Details
2 suppliers