Littelfuse, Inc. MICRO2 AAM MIC2015.VP

Description
Use this 15 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse equivalent. Blue housing indicates 15 A rating Tin-plated terminals Net weight 0.53 g ±5 % Complies with SAE 2741-1 and ISO 8820-12:2020
Request a Quote Datasheet
Description
Use this 15 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse equivalent. Blue housing indicates 15 A rating Tin-plated terminals Net weight 0.53 g ±5 % Complies with SAE 2741-1 and ISO 8820-12:2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO2 AAM - MIC2015.VP - Littelfuse, Inc.
Rosemont, IL, United States
MICRO2 AAM
MIC2015.VP
MICRO2 AAM MIC2015.VP
Use this 15 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse equivalent. Blue housing indicates 15 A rating Tin-plated terminals Net weight 0.53 g ±5 % Complies with SAE 2741-1 and ISO 8820-12:2020

Use this 15 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse equivalent. Blue housing indicates 15 A rating Tin-plated terminals Net weight 0.53 g ±5 % Complies with SAE 2741-1 and ISO 8820-12:2020

Datasheet
Fuses - MIC2015.VP-ND - DigiKey
Thief River Falls, MN, United States
15A AC 32V DC Fuse Automotive Holder Blade, Micro

15A AC 32V DC Fuse Automotive Holder Blade, Micro

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
MIC2015.VP
Circuit Protection - Fuses MIC2015.VP
FUSE AUTO 15A 32VDC BLADE MICRO

FUSE AUTO 15A 32VDC BLADE MICRO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number MIC2015.VP MIC2015.VP-ND MIC2015.VP
Product Name MICRO2 AAM Fuses Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Quick Acting 3.15A - 81411541 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature -25 to 70 C (-13 to 158 F)
Rated Voltage 250 volts
View Details
CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Fuses - 002625314 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 900 volts
Rated Current 10 amps
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers