Littelfuse, Inc. PolySwitch® Battery Strap Resettable PPTC LSP380

Description
Littelfuse PolySwitch®, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current ratings, and high voltage ratings available, combined with automotive qualifications are a unique combination for LSP380 and LSP550. Qualified to AEC-Q200 for automotive applications Compact size (chip length and width) provides 30%~50% size reduction when comparing to the existing Strap PPTC LR4 devices in the market. Hold current ratings 3.8 A and 5.5 A Voltage ratings 16 Vdc Compatible with high-volume electronics assembly Low-resistance devices increase battery operating time RoHS compliant, halogen-free, and lead-free
Description
Littelfuse PolySwitch®, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current ratings, and high voltage ratings available, combined with automotive qualifications are a unique combination for LSP380 and LSP550. Qualified to AEC-Q200 for automotive applications Compact size (chip length and width) provides 30%~50% size reduction when comparing to the existing Strap PPTC LR4 devices in the market. Hold current ratings 3.8 A and 5.5 A Voltage ratings 16 Vdc Compatible with high-volume electronics assembly Low-resistance devices increase battery operating time RoHS compliant, halogen-free, and lead-free

Suppliers

Company
Product
Description
Supplier Links
PolySwitch® Battery Strap Resettable PPTC - LSP380 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch® Battery Strap Resettable PPTC
LSP380
PolySwitch® Battery Strap Resettable PPTC LSP380
Littelfuse PolySwitch®, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current ratings, and high voltage ratings available, combined with automotive qualifications are a unique combination for LSP380 and LSP550. Qualified to AEC-Q200 for automotive applications Compact size (chip length and width) provides 30%~50% size reduction when comparing to the existing Strap PPTC LR4 devices in the market. Hold current ratings 3.8 A and 5.5 A Voltage ratings 16 Vdc Compatible with high-volume electronics assembly Low-resistance devices increase battery operating time RoHS compliant, halogen-free, and lead-free

Littelfuse PolySwitch®, a pioneer of polymeric positive temperature coefficient (PPTC) resettable devices, offers several material platforms to help protect battery applications. The high trip temperature, broad range of hold current ratings, and high voltage ratings available, combined with automotive qualifications are a unique combination for LSP380 and LSP550. Qualified to AEC-Q200 for automotive applications Compact size (chip length and width) provides 30%~50% size reduction when comparing to the existing Strap PPTC LR4 devices in the market. Hold current ratings 3.8 A and 5.5 A Voltage ratings 16 Vdc Compatible with high-volume electronics assembly Low-resistance devices increase battery operating time RoHS compliant, halogen-free, and lead-free

Shenzhen, China
Circuit Protection - PTC Resettable Fuses
LSP380
Circuit Protection - PTC Resettable Fuses LSP380
PTC RESET FUSE 16V 3.8A

PTC RESET FUSE 16V 3.8A

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Acme Chip Technology Co., Limited
Product Category Fuses Fuses
Product Number LSP380 LSP380
Product Name PolySwitch® Battery Strap Resettable PPTC Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fast Acting Over-molded Fuse - SKY87604-12 - Skyworks Solutions, Inc.
Specs
Features Fast Acting
Rated Voltage 63 volts
Rated Current 0.2500 amps
View Details
4 suppliers
Fuses - 0001.2501.PT-ND - DigiKey
Specs
Fuse Type Miniature
Mounting Through Hole
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fuses - 2019-CCF1N12TTECT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers