Littelfuse, Inc. 0.05A 0.12A 0.7W Circuit Protection Fuse LVR005S

Description
PTC Resettable Fuse 0.05A(hold) 0.12A(trip) 240VAC 0.7W 15s 18.5Ohm Radial 8.3 X 3.8mm Bulk Product overview: LVR005S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 0.12A, 0.7W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.05A, 0.12A, 0.7W, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVR005S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse 0.05A(hold) 0.12A(trip) 240VAC 0.7W 15s 18.5Ohm Radial 8.3 X 3.8mm Bulk Product overview: LVR005S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 0.12A, 0.7W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.05A, 0.12A, 0.7W, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVR005S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
0.05A 0.12A 0.7W Circuit Protection Fuse
150-LVR005S
0.05A 0.12A 0.7W Circuit Protection Fuse 150-LVR005S
PTC Resettable Fuse 0.05A(hold) 0.12A(trip) 240VAC 0.7W 15s 18.5Ohm Radial 8.3 X 3.8mm Bulk Product overview: LVR005S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 0.12A, 0.7W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.05A, 0.12A, 0.7W, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVR005S can be used for catalog matching and distributor lookup.

PTC Resettable Fuse 0.05A(hold) 0.12A(trip) 240VAC 0.7W 15s 18.5Ohm Radial 8.3 X 3.8mm Bulk Product overview: LVR005S from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.05A, 0.12A, 0.7W. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 0.05A, 0.12A, 0.7W, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-LVR005S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - LVR005S - 1209620-LVR005S - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - LVR005S
1209620-LVR005S
PTC Resettable Fuses - LVR005S 1209620-LVR005S
Manufacturer: Littelfuse Inc. Win Source Part Number: 1209620-LVR005S Packaging: Bulk Type: Polymeric Mounting Style: Through Hole Approvals: CQC, CSA, TUV, UL Lead Spacing: 0.200" (5.08mm) Voltage - Max: 240V (265V Int) Current - Max: 1A Current - Trip (It): 120mA Time to Trip: 10s Categories: Circuit Protection Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.macom.com Manufacturer Package: Radial, Disc Current - Hold (Ih) (Maximum): 50mA Height - Seated (Maximum): 0.430" (10.70mm) Resistance - Initial (Ri) (Minimum): 18.5 Ohms Resistance - Post Trip (R1) (Maximum): 65 Ohms Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: Not Applicable Parts Dimension: 0.327" Dia x 0.150" T (8.30mm x 3.80mm)

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1209620-LVR005S
Packaging: Bulk
Type: Polymeric
Mounting Style: Through Hole
Approvals: CQC, CSA, TUV, UL
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 240V (265V Int)
Current - Max: 1A
Current - Trip (It): 120mA
Time to Trip: 10s
Categories: Circuit Protection
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.macom.com
Manufacturer Package: Radial, Disc
Current - Hold (Ih) (Maximum): 50mA
Height - Seated (Maximum): 0.430" (10.70mm)
Resistance - Initial (Ri) (Minimum): 18.5 Ohms
Resistance - Post Trip (R1) (Maximum): 65 Ohms
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: Not Applicable
Parts Dimension: 0.327" Dia x 0.150" T (8.30mm x 3.80mm)

Buy Now
Circuit Protection - PTC Resettable Fuses - LVR005S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
LVR005S
Circuit Protection - PTC Resettable Fuses LVR005S
PTC RESET FUSE 240V 50MA RADIAL

PTC RESET FUSE 240V 50MA RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-LVR005S 1209620-LVR005S LVR005S
Product Name 0.05A 0.12A 0.7W Circuit Protection Fuse PTC Resettable Fuses - LVR005S Circuit Protection - PTC Resettable Fuses
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

CCF1F Anti-Surge, Anti-Sulfur Chip Fuses -  - KOA Speer Electronics, Inc.
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards RoHS
Rated Current 0.4000 amps
View Details
Fuse - 943488 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
North American Fuse Time Delay 5A - 813MSL-5 - Interpower
Specs
Fuse Material Glass; Glass
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details