Littelfuse, Inc. 6V 1.9A Circuit Protection Fuse MICROSMD190LR-2

Description
PTC RESET FUSE 6V 1.9A 1210 Product overview: MICROSMD190LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.9A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.9A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD190LR-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 1.9A 1210 Product overview: MICROSMD190LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.9A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.9A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD190LR-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 1.9A Circuit Protection Fuse
150-MICROSMD190LR-2
6V 1.9A Circuit Protection Fuse 150-MICROSMD190LR-2
PTC RESET FUSE 6V 1.9A 1210 Product overview: MICROSMD190LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.9A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.9A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD190LR-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 1.9A 1210 Product overview: MICROSMD190LR-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.9A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.9A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MICROSMD190LR-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PTC Resettable Fuses - MICROSMD190LR-2 - 927168-MICROSMD190LR-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - MICROSMD190LR-2
927168-MICROSMD190LR-2
PTC Resettable Fuses - MICROSMD190LR-2 927168-MICROSMD190LR-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 927168-MICROSMD190LR -2 Series: PolySwitch®, LoRho Features: Polymeric PTC Resettable Fuse 6V 1.9 A Ih Surface Mount 1210 (3225 Metric), Concave Package: 1210 (3225 Metric), Concave Package: Reel - TR Mounting: Surface Mount Part Status: Obsolete Categories: Circuit Protection ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 2A (4 Weeks) HTSUS: 8533.40.8070 Other Part Number: MICROSMD190LR-2TR, MICROSMD190LR-2DKR, RF1824-000TR, RF1824000, RF1824-000TR-ND, 1294-MICROSMD190LR-2 , RF1824-000CT, RF1824-000CT-ND, -MICROSMD190LR-ND, RF1824-000DKR, MICROSMD190LR-2CT, RF1824-000DKR-ND, RF1824-000, -MICROSMD190LR-2, -MICROSMD190LR

Manufacturer: Littelfuse Inc.
Win Source Part Number: 927168-MICROSMD190LR-2
Series: PolySwitch®, LoRho
Features: Polymeric PTC Resettable Fuse 6V 1.9 A Ih Surface Mount 1210 (3225 Metric), Concave
Package: 1210 (3225 Metric), Concave
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Categories: Circuit Protection
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 2A (4 Weeks)
HTSUS: 8533.40.8070
Other Part Number: MICROSMD190LR-2TR, MICROSMD190LR-2DKR, RF1824-000TR, RF1824000, RF1824-000TR-ND, 1294-MICROSMD190LR-2, RF1824-000CT, RF1824-000CT-ND, -MICROSMD190LR-ND, RF1824-000DKR, MICROSMD190LR-2CT, RF1824-000DKR-ND, RF1824-000, -MICROSMD190LR-2, -MICROSMD190LR

Buy Now Datasheet
Circuit Protection - PTC Resettable Fuses - MICROSMD190LR-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MICROSMD190LR-2
Circuit Protection - PTC Resettable Fuses MICROSMD190LR-2
PTC RESET FUSE 6V 1.9A 1210

PTC RESET FUSE 6V 1.9A 1210

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses
Product Number 150-MICROSMD190LR-2 927168-MICROSMD190LR-2 MICROSMD190LR-2
Product Name 6V 1.9A Circuit Protection Fuse PTC Resettable Fuses - MICROSMD190LR-2 Circuit Protection - PTC Resettable Fuses
Mounting Surface Mount Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 8A - 81412621 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Rated Voltage 250 volts
View Details
Fuses - 002645123 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 690 volts
Rated Current 80 amps
View Details
Surface Mount Fuses - VF464 -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 125 volts
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers