Littelfuse, Inc. 6V 1.25A Circuit Protection Fuse MINISMDC125F-2

Description
PTC RESET FUSE 6V 1.25A 1812 Product overview: MINISMDC125F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.25A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC125F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC RESET FUSE 6V 1.25A 1812 Product overview: MINISMDC125F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.25A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC125F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6V 1.25A Circuit Protection Fuse
150-MINISMDC125F-2
6V 1.25A Circuit Protection Fuse 150-MINISMDC125F-2
PTC RESET FUSE 6V 1.25A 1812 Product overview: MINISMDC125F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.25A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC125F-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 6V 1.25A 1812 Product overview: MINISMDC125F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V, 1.25A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 6V, 1.25A, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC125F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MINISMDC125F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC125F-2
Circuit Protection - PTC Resettable Fuses MINISMDC125F-2
PTC RESET FUSE 6V 1.25A 1812

PTC RESET FUSE 6V 1.25A 1812

Supplier's Site
Fuse, Ptc Reset, 6V, 1.25A, 1812, Full Reel; Pptc Case Style Littelfuse - 98H4543 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 6V, 1.25A, 1812, Full Reel; Pptc Case Style Littelfuse
98H4543
Fuse, Ptc Reset, 6V, 1.25A, 1812, Full Reel; Pptc Case Style Littelfuse 98H4543
FUSE, PTC RESET, 6V, 1.25A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:6VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:0.4s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 6V, 1.25A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:6VDC; Holding Current:1.25A; Tripping Current:2.5A; Time to Trip:0.4s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Resettable Ptc, 6Vdc, 1.25A, Smd; Thermistor Mounting Littelfuse - 41AH9770 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Resettable Ptc, 6Vdc, 1.25A, Smd; Thermistor Mounting Littelfuse
41AH9770
Fuse, Resettable Ptc, 6Vdc, 1.25A, Smd; Thermistor Mounting Littelfuse 41AH9770
FUSE, RESETTABLE PTC, 6VDC, 1.25A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:1.25A; Tripping Current:2.5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

FUSE, RESETTABLE PTC, 6VDC, 1.25A, SMD; Thermistor Mounting:SMD; Product Range:PolySwitch miniSMDC Series; Holding Current:1.25A; Tripping Current:2.5A; Voltage Rating:6VDC; Operating Temperature Min:-40°C; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Fuses Fuses Fuses Fuses
Product Number 150-MINISMDC125F-2 MINISMDC125F-2 98H4543 41AH9770
Product Name 6V 1.25A Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 6V, 1.25A, 1812, Full Reel; Pptc Case Style Littelfuse Fuse, Resettable Ptc, 6Vdc, 1.25A, Smd; Thermistor Mounting Littelfuse
Mounting Surface Mount
Approvals / Standards RoHS RoHS RoHS
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to ? C (-40 to ? F)
Unlock Full Specs
to access all available technical data