Littelfuse, Inc. SMD Circuit Protection Fuse MINISMDC200F-2

Description
PTC Resettable Fuse, Surface Mount, CHIP, 1812, ROHS COMPLIANT Product overview: MINISMDC200F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC200F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PTC Resettable Fuse, Surface Mount, CHIP, 1812, ROHS COMPLIANT Product overview: MINISMDC200F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC200F-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD Circuit Protection Fuse
150-MINISMDC200F-2
SMD Circuit Protection Fuse 150-MINISMDC200F-2
PTC Resettable Fuse, Surface Mount, CHIP, 1812, ROHS COMPLIANT Product overview: MINISMDC200F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC200F-2 can be used for catalog matching and distributor lookup.

PTC Resettable Fuse, Surface Mount, CHIP, 1812, ROHS COMPLIANT Product overview: MINISMDC200F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, SMD, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-MINISMDC200F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - PTC Resettable Fuses - MINISMDC200F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
MINISMDC200F-2
Circuit Protection - PTC Resettable Fuses MINISMDC200F-2
PTC RESET FUSE 8V 2A 1812

PTC RESET FUSE 8V 2A 1812

Supplier's Site
Fuse, Ptc Reset, 8V, 2A, 1812, Full Reel; Pptc Case Style Littelfuse - 04H6752 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 8V, 2A, 1812, Full Reel; Pptc Case Style Littelfuse
04H6752
Fuse, Ptc Reset, 8V, 2A, 1812, Full Reel; Pptc Case Style Littelfuse 04H6752
FUSE, PTC RESET, 8V, 2A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:8VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

FUSE, PTC RESET, 8V, 2A, 1812, FULL REEL; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:8VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:5s; Current Rating Max:100A RoHS Compliant: Yes

Supplier's Site
Fuse, Ptc Reset, 8V, 2A, 1812; Pptc Case Style Littelfuse - 69K8020 - Newark, An Avnet Company
Chicago, IL, United States
Fuse, Ptc Reset, 8V, 2A, 1812; Pptc Case Style Littelfuse
69K8020
Fuse, Ptc Reset, 8V, 2A, 1812; Pptc Case Style Littelfuse 69K8020
FUSE, PTC RESET, 8V, 2A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:8VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:5s; Current Rating Max:100A; Length:4.73mm RoHS Compliant: Yes

FUSE, PTC RESET, 8V, 2A, 1812; PPTC Case Style:1812 (4532 Metric); Product Range:PolySwitch miniSMDC Series; Voltage Rating:8VDC; Holding Current:2A; Tripping Current:4A; Time to Trip:5s; Current Rating Max:100A; Length:4.73mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Fuses Fuses Fuses
Product Number 150-MINISMDC200F-2 MINISMDC200F-2 04H6752
Product Name SMD Circuit Protection Fuse Circuit Protection - PTC Resettable Fuses Fuse, Ptc Reset, 8V, 2A, 1812, Full Reel; Pptc Case Style Littelfuse
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data