Littelfuse, Inc. MICRO2 AAM MIC207.5VP

Description
Use this 7.5 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse equivalent. Brown housing indicates 7.5 A rating Tin-plated terminals Net weight 0.53 g ±5 % Complies with SAE 2741-1 and ISO 8820-12:2020
Request a Quote Datasheet
Description
Use this 7.5 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse equivalent. Brown housing indicates 7.5 A rating Tin-plated terminals Net weight 0.53 g ±5 % Complies with SAE 2741-1 and ISO 8820-12:2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO2 AAM - MIC207.5VP - Littelfuse, Inc.
Rosemont, IL, United States
MICRO2 AAM
MIC207.5VP
MICRO2 AAM MIC207.5VP
Use this 7.5 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse equivalent. Brown housing indicates 7.5 A rating Tin-plated terminals Net weight 0.53 g ±5 % Complies with SAE 2741-1 and ISO 8820-12:2020

Use this 7.5 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse equivalent. Brown housing indicates 7.5 A rating Tin-plated terminals Net weight 0.53 g ±5 % Complies with SAE 2741-1 and ISO 8820-12:2020

Datasheet
Fuses - MIC207.5VP-ND - DigiKey
Thief River Falls, MN, United States
7.5A AC 32V DC Fuse Automotive Holder Blade, Micro

7.5A AC 32V DC Fuse Automotive Holder Blade, Micro

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
MIC207.5VP
Circuit Protection - Fuses MIC207.5VP
FUSE AUTO 7.5A 32VDC BLADE MICRO

FUSE AUTO 7.5A 32VDC BLADE MICRO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number MIC207.5VP MIC207.5VP-ND MIC207.5VP
Product Name MICRO2 AAM Fuses Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 002621013 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 400 volts
Rated Current 25 amps
View Details
Fuse fast acting - fuse-fast-acting-max-125-a-with-single-terminals - BARTEC
Specs
Operating Temperature -40 to 10 C (-40 to 50 F)
Rated Voltage 250 volts
Rated Current 1.25 amps
View Details
Fuse - 282-451 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 6.3 amps
View Details
3 suppliers
Specs
Mounting Panel Mount
Approvals / Standards RoHS
Rated Current 15 amps
View Details