Littelfuse, Inc. PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC NANOASMDCH035F-2

Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Request a Quote Datasheet
Description
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC - NANOASMDCH035F-2 - Littelfuse, Inc.
Rosemont, IL, United States
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC
NANOASMDCH035F-2
PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC NANOASMDCH035F-2
Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Helping to reduce weight of wire harnesses. PPTC devices distributed in a circuit can allow the use of smaller wire sizes with the resulting harnesses. Forego looping back and forth around a fuse box and place your protection wherever you see fit. The solid state composition of PPTC devices helps provide reliability. ROHS compliant Products meet applicable automotive industry standards Compatible with high-volume electronics assembly

Datasheet
Singapore, Singapore
16V 350MA Circuit Protection Fuse
150-NANOASMDCH035F-2
16V 350MA Circuit Protection Fuse 150-NANOASMDCH035F-2
PTC RESET FUSE 16V 350MA 1206 Product overview: NANOASMDCH035F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOASMDCH035F-2 can be used for catalog matching and distributor lookup.

PTC RESET FUSE 16V 350MA 1206 Product overview: NANOASMDCH035F-2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16V, 350MA. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 16V, 350MA, Circuit Protection Fuse, PTC Resettable Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 150-NANOASMDCH035F-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ptc Resettable Fuse, Aec-Q200, 0.35A, 16V; Pptc Case Style Littelfuse - 52AC6382 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Aec-Q200, 0.35A, 16V; Pptc Case Style Littelfuse
52AC6382
Ptc Resettable Fuse, Aec-Q200, 0.35A, 16V; Pptc Case Style Littelfuse 52AC6382
PTC RESETTABLE FUSE, AEC-Q200, 0.35A, 16V; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoASMDCH Series; Voltage Rating:16VDC; Holding Current:350mA; Tripping Current:950mA; Time to Trip:0.2s; Current Rating Max:50ARoHS Compliant: Yes

PTC RESETTABLE FUSE, AEC-Q200, 0.35A, 16V; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoASMDCH Series; Voltage Rating:16VDC; Holding Current:350mA; Tripping Current:950mA; Time to Trip:0.2s; Current Rating Max:50ARoHS Compliant: Yes

Supplier's Site
Ptc Resettable Fuse, Aec-Q200, 0.35A, 16V; Pptc Case Style Littelfuse - 70AC6325 - Newark, An Avnet Company
Chicago, IL, United States
Ptc Resettable Fuse, Aec-Q200, 0.35A, 16V; Pptc Case Style Littelfuse
70AC6325
Ptc Resettable Fuse, Aec-Q200, 0.35A, 16V; Pptc Case Style Littelfuse 70AC6325
PTC RESETTABLE FUSE, AEC-Q200, 0.35A, 16V; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoASMDCH Series; Voltage Rating:16VDC; Holding Current:350mA; Tripping Current:950mA; Time to Trip:0.2s; Current Rating Max:50ARoHS Compliant: Yes

PTC RESETTABLE FUSE, AEC-Q200, 0.35A, 16V; PPTC Case Style:1206 (3216 Metric); Product Range:PolySwitch nanoASMDCH Series; Voltage Rating:16VDC; Holding Current:350mA; Tripping Current:950mA; Time to Trip:0.2s; Current Rating Max:50ARoHS Compliant: Yes

Supplier's Site
Circuit Protection - PTC Resettable Fuses - NANOASMDCH035F-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - PTC Resettable Fuses
NANOASMDCH035F-2
Circuit Protection - PTC Resettable Fuses NANOASMDCH035F-2
PTC RESET FUSE 16V 350MA 1206

PTC RESET FUSE 16V 350MA 1206

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Fuses Fuses Fuses Fuses
Product Number NANOASMDCH035F-2 150-NANOASMDCH035F-2 52AC6382 NANOASMDCH035F-2
Product Name PolySwitch Automotive High Temperature Lead-Free Surface Mount Resettable PPTC 16V 350MA Circuit Protection Fuse Ptc Resettable Fuse, Aec-Q200, 0.35A, 16V; Pptc Case Style Littelfuse Circuit Protection - PTC Resettable Fuses
Fuse Type Automotive
Mounting Solderable (Surface Mount Technology) Surface Mount
Approvals / Standards RoHS RoHS
Features Resettable Resettable
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 486-0031.8556TR-ND - DigiKey
SCHURTER Inc
Specs
Mounting Solderable (Surface Mount Technology)
Approvals / Standards VDE
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Power Fuses General Purpose Fuses - UL standard Series - VTF -  - VICFUSE
Specs
Approvals / Standards RoHS; UL
Features Fast Acting
Rated Voltage 300 volts
View Details
Fuse - 282-457 - WAGO
Specs
Rated Voltage 250 volts
Rated Current 10 amps
View Details
3 suppliers