Fuse Slow Blow Acting 30A 600V Holder Cartridge 20.73 X 57.15mm UL Product overview: LVSP0030TX2 from Littelfuse is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30A, 600V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 30A, 600V, Circuit Protection Fuse, Specialty Fuses. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 155-LVSP0030TX2 can be used for catalog matching and distributor lookup.
30A 600V AC DC Fuse Cartridge Holder
FUSE CRTRDGE 30A 600VAC NON STD
FUSE, 30A, 600V, TIME DELAY; Product Range:LVSP Series; Fuse Current:30A; Voltage Rating VAC:600VAC; Voltage Rating VDC:-; Fuse Size Metric:20.6mm x 57.2mm; Fuse Size Imperial:0.811" x 2.25"; Blow Characteristic:Time Delay RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses | Fuses |
| Product Number | 155-LVSP0030TX2 | LVSP0030TX2-ND | 461-LVSP0030TX2 | 41J6977 |
| Product Name | 30A 600V Circuit Protection Fuse | Electrical, Specialty Fuses | FUSE CRTRDGE 30A 600VAC NON STD | Fuse, 30A, 600V, Time Delay; Product Range Littelfuse |
| Approvals / Standards | RoHS | RoHS | RoHS | |
| Rated Voltage | 600 volts | 600 volts | 600 volts | |
| Rated Current | 30 amps | 30 amps | 30 amps | 30 amps |