Littelfuse, Inc. Aftermarket - 299 Series - Automotive Blade Fuse MAX40

Description
Use this 40 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection to high-current segments of a wiring harness. Orange housing indicates 40 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)
Datasheet
Description
Use this 40 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection to high-current segments of a wiring harness. Orange housing indicates 40 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aftermarket - 299 Series - Automotive Blade Fuse - MAX40 - Littelfuse, Inc.
Rosemont, IL, United States
Aftermarket - 299 Series - Automotive Blade Fuse
MAX40
Aftermarket - 299 Series - Automotive Blade Fuse MAX40
Use this 40 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO ® protection to high-current segments of a wiring harness. Orange housing indicates 40 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)

Use this 40 A MAXITM fuse as a replacement for a MAXI 32V fuse that has blow. The automotive blade fuse employs diffusion pill technology to provide time-delayed/SLO-BLO® protection to high-current segments of a wiring harness. Orange housing indicates 40 A rating Silver-plated zinc alloy terminals Net weight 5.7 g ±5 % Complies with SAE J1888, SAE 2576, and ISO 8820-3:2002(E)

Datasheet

Technical Specifications

  Littelfuse, Inc.
Product Category Fuses
Product Number MAX40
Product Name Aftermarket - 299 Series - Automotive Blade Fuse
Fuse Type Automotive; Blade
Unlock Full Specs
to access all available technical data

Similar Products

Electrical, Specialty Fuses - 1920-004110480-ND - DigiKey
Specs
Fuse Type Blade
Approvals / Standards UL
Rated Current 315 amps
View Details
2 suppliers
North American Fuse Time Delay 20A - 813MDA-20 - Interpower
Specs
Fuse Material Ceramic; Brass Ceramic
Operating Temperature 70 C (158 F)
Rated Voltage 250 volts
View Details
Fuse - 282-458 - WAGO
Specs
Rated Voltage 240 volts
Rated Current 10 amps
View Details
3 suppliers
Fuses - CCP2E30HTTE - 1011267-CCP2E30HTTE - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Mounting SMD (SMT)
Rated Current 1.5 amps
View Details