Littelfuse, Inc. MICRO2 AAM MIC2005.VP

Description
Use this 5 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse equivalent. Tan housing indicates 5 A rating Tin-plated terminals Net weight 0.53 g ±5 % Complies with SAE 2741-1 and ISO 8820-12:2020
Request a Quote Datasheet
Description
Use this 5 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse equivalent. Tan housing indicates 5 A rating Tin-plated terminals Net weight 0.53 g ±5 % Complies with SAE 2741-1 and ISO 8820-12:2020
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MICRO2 AAM - MIC2005.VP - Littelfuse, Inc.
Rosemont, IL, United States
MICRO2 AAM
MIC2005.VP
MICRO2 AAM MIC2005.VP
Use this 5 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse equivalent. Tan housing indicates 5 A rating Tin-plated terminals Net weight 0.53 g ±5 % Complies with SAE 2741-1 and ISO 8820-12:2020

Use this 5 A MICRO2TM fuse to replace a blown MICRO2 fuse with an identical rating. It has passed the same performance tests as its OEM fast-acting automotive blade fuse equivalent. Tan housing indicates 5 A rating Tin-plated terminals Net weight 0.53 g ±5 % Complies with SAE 2741-1 and ISO 8820-12:2020

Datasheet
Fuses - MIC2005.VP-ND - DigiKey
Thief River Falls, MN, United States
5A AC 32V DC Fuse Automotive Holder Blade, Micro

5A AC 32V DC Fuse Automotive Holder Blade, Micro

Buy Now Datasheet
Shenzhen, China
Circuit Protection - Fuses
MIC2005.VP
Circuit Protection - Fuses MIC2005.VP
FUSE AUTO 5A 32VDC BLADE MICRO

FUSE AUTO 5A 32VDC BLADE MICRO

Supplier's Site

Technical Specifications

  Littelfuse, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number MIC2005.VP MIC2005.VP-ND MIC2005.VP
Product Name MICRO2 AAM Fuses Circuit Protection - Fuses
Fuse Type Automotive; Blade Blade
Unlock Full Specs
to access all available technical data

Similar Products

International Fuse Time Lag 3.15A - 81412541 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Specs
Mounting Snap Fit
Approvals / Standards RoHS
View Details
Fuses - 486-1326-ND - DigiKey
SCHURTER Inc
Specs
Fuse Type Miniature
Operating Temperature -55 to 125 C (-67 to 257 F)
Rated Breaking Capacity 35 amps
View Details