Littelfuse, Inc. 240/120 VAC PolySwitch Line-Voltage-Rated Lead-Free Radial Leaded Resettable PPTC LVR025S-2

Description
Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50 mA to 2 A Available with line voltage ratings of 120 V ac and 120 V dc or 240 V ac and 240 V dc Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet
Description
Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50 mA to 2 A Available with line voltage ratings of 120 V ac and 120 V dc or 240 V ac and 240 V dc Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
240/120 VAC PolySwitch Line-Voltage-Rated Lead-Free Radial Leaded Resettable PPTC - LVR025S-2 - Littelfuse, Inc.
Rosemont, IL, United States
240/120 VAC PolySwitch Line-Voltage-Rated Lead-Free Radial Leaded Resettable PPTC
LVR025S-2
240/120 VAC PolySwitch Line-Voltage-Rated Lead-Free Radial Leaded Resettable PPTC LVR025S-2
Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50 mA to 2 A Available with line voltage ratings of 120 V ac and 120 V dc or 240 V ac and 240 V dc Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Littelfuse PolySwitch line-voltage-rated (LVR) devices help protect electric motors and transformers used in commercial and home appliances from damage caused by mechanical overloads, overheating, stall, lost neutral and other potentially harmful conditions. The LVR line-voltage product line of polymeric positive temperature coefficient (PPTC) devices include components that are rated for line voltages of 120VAC, VDC and 240VAC, VDC for up to 2A of operating current at 20°C. They help protect against damage caused by both overcurrent surges and overtemperature faults. They also offer low resistance and are compatibly sized with fuse solutions. RoHS and Halogen-free compliant Broadest range of radial-leaded resettable devices available in the industry Current ratings from 50 mA to 2 A Available with line voltage ratings of 120 V ac and 120 V dc or 240 V ac and 240 V dc Fast time-to-trip Low resistance UL Recognized to UL 1434 CSA Approved to CSA TIL No. CA-3A TUV Approved to EN 60730-1 CQC Approved to GB 8898, GB/T 7153, GB 14536.1

Datasheet
PTC Resettable Fuses - LVR025S-2 - 784745-LVR025S-2 - Win Source Electronics
Laguna Hills, CA, United States
PTC Resettable Fuses - LVR025S-2
784745-LVR025S-2
PTC Resettable Fuses - LVR025S-2 784745-LVR025S-2
Manufacturer: Littelfuse Inc. Win Source Part Number: 784745-LVR025S-2 Series: PolySwitch, LVR Packaging: Reel package Type: Polymeric Mounting Style: Through Hole Operating Temperature Range: -20°C ~ 85°C Package: Radial, Disc Approvals: CQC, CSA, TUV, UL Lead Spacing: 0.200" (5.08mm) Voltage - Max: 240V (265V Int) Current - Max: 3.5A Current - Trip (It): 560mA Time to Trip: 18.5s Categories: Circuit Protection Dimension: 0.378" L x 0.150" W (9.60mm x 3.80mm) Current - Hold (Ih) (Maximum): 250mA Height - Seated (Maximum): 0.690" (17.40mm) Resistance - Initial (Ri) (Minimum): 1.3 Ohm Resistance - Post Trip (R1) (Maximum): 3.8 Ohm Introduction Date: November 09, 2015 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Littelfuse Inc.
Win Source Part Number: 784745-LVR025S-2
Series: PolySwitch, LVR
Packaging: Reel package
Type: Polymeric
Mounting Style: Through Hole
Operating Temperature Range: -20°C ~ 85°C
Package: Radial, Disc
Approvals: CQC, CSA, TUV, UL
Lead Spacing: 0.200" (5.08mm)
Voltage - Max: 240V (265V Int)
Current - Max: 3.5A
Current - Trip (It): 560mA
Time to Trip: 18.5s
Categories: Circuit Protection
Dimension: 0.378" L x 0.150" W (9.60mm x 3.80mm)
Current - Hold (Ih) (Maximum): 250mA
Height - Seated (Maximum): 0.690" (17.40mm)
Resistance - Initial (Ri) (Minimum): 1.3 Ohm
Resistance - Post Trip (R1) (Maximum): 3.8 Ohm
Introduction Date: November 09, 2015
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Shenzhen, China
Circuit Protection - PTC Resettable Fuses
LVR025S-2
Circuit Protection - PTC Resettable Fuses LVR025S-2
PTC RESET FUSE 240V 250MA RADIAL

PTC RESET FUSE 240V 250MA RADIAL

Supplier's Site

Technical Specifications

  Littelfuse, Inc. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Fuses Fuses Fuses
Product Number LVR025S-2 784745-LVR025S-2 LVR025S-2
Product Name 240/120 VAC PolySwitch Line-Voltage-Rated Lead-Free Radial Leaded Resettable PPTC PTC Resettable Fuses - LVR025S-2 Circuit Protection - PTC Resettable Fuses
Approvals / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fuses - 004110486 - Powell Electronics, Inc.
Altech Corp.
Specs
Rated Voltage 1100 volts
Rated Current 450 amps
View Details
International Fuse Time Lag 1.25A - 81412441 - Interpower
Specs
Fuse Material Glass; Glass
Features Time Lag
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Fuse - 155797694 - Radwell International
Specs
Rated Current 6.3 amps
View Details
Fuses - 2019-CCF1F5TTETR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Fuse Type PC Board
Mounting Solderable (Surface Mount Technology)
Approvals / Standards UL
View Details
2 suppliers