Schneider Electric Datasheets for Motor Starters and Contactors

Motor starters and contactors are motor-starting devices. They combine a contactor with overload protection and are designed for starting AC or DC motors.
Motor Starters and Contactors: Learn more

Page: 1 2
Product Name Notes
Available with current ratings from 20-90A Compact 1 and 2 pole contactors and full size 2, 3, and 4-pole devices
IEC Contactors and Overload Relays Advanced motor management system for critical processes Thermal overload relays up to 140A Available up to 150A for AC3 and 200A for AC1 applications Available...

Next >>