The Motor Starter, 3-Phase, 240Vac, 32A, specifically the ATS01N232LU model from Schneider Electric, is designed for use with asynchronous motors in simple machine applications. It operates within a supply voltage range of 200 to 240 Vac and supports a maximum motor power of 7.5 kW (10 hp). The starter features a soft start function with an adjustable starting time of 1 to 10 seconds and a deceleration time that can also be adjusted within the same range. This model has a rated current of 32 A and includes an integrated bypass function. It is equipped with various discrete inputs and outputs, including logic inputs for stop, run, and boost functions, and relay outputs for signaling. The device is housed in a compact design with dimensions of 154 mm in height, 45 mm in width, and 131 mm in depth, weighing approximately 0.56 kg. The starter is compliant with several international standards, including EN/IEC 60947-4-2, and has an IP20 rating for protection against solid objects. It is suitable for operation in ambient temperatures ranging from -10 to 40 °C without derating. The product is also designed to withstand various electromagnetic interferences and has certifications for safety and environmental compliance.
MOTOR STARTER, 3-PHASE, 240VAC, 32A; Motor Starter Type:Soft Starter; Power Rating:7.5kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:32A; Supply Voltage Min:200VAC; Supply Voltage Max:240VAC; IP / NEMA Rating:IP20 RoHS Compliant: Yes
The Altistart® 01 soft start enhances starting performance by ensuring a smooth and controlled start for asynchronous motors, while providing torque surge suppression during both the starting and stopping operation. This highly functional mini soft start can help to decrease your maintenance work and production downtime by preventing the mechanical shocks that create wear and tear on your motor and machinery. Providing a typical panel savings of 25%, the Altistart® 01 is one of the most compact soft starts available and features simple installation through DIN rail mounting and a removable control wiring terminal. Most Altistart® 01 models are available in a 45 mm width to match the industry standard for IEC motor starters rated at or below 32 amps. Offered in three performance levels, the Altistart® 01 provides an efficient soft start solution for a variety of applications.
Features:
| Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|
| Product Category | Motor Starters and Contactors | Motor Starters and Contactors |
| Product Number | 19K9002 | 70007407 |
| Product Name | Motor Starter, 3-Phase, 240Vac, 32A; Motor Starter Type Schneider Electric | SOFT START/STOP, THREE PHASE MOTORS RATED FOR 32AMPS, 7.5-10HP |
| AC Motor Phase | Three |