Schneider Electric Motor Starter, 3-Phase, 600V; Power Rating Schneider Electric ATV71HU30S6X

Description
MOTOR STARTER, 3-PHASE, 600V; Power Rating:3kW; No. of Phases:Three Phase; Current Rating:5.8A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PHASE, 600V; Power Rating:3kW; No. of Phases:Three Phase; Current Rating:5.8A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Phase, 600V; Power Rating Schneider Electric - 26Y5209 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Phase, 600V; Power Rating Schneider Electric
26Y5209
Motor Starter, 3-Phase, 600V; Power Rating Schneider Electric 26Y5209
MOTOR STARTER, 3-PHASE, 600V; Power Rating:3kW; No. of Phases:Three Phase; Current Rating:5.8A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes

MOTOR STARTER, 3-PHASE, 600V; Power Rating:3kW; No. of Phases:Three Phase; Current Rating:5.8A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 26Y5209
Product Name Motor Starter, 3-Phase, 600V; Power Rating Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 99618565 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
Motor Voltage 230 volts
View Details
50A Manual Motor Starters - MMS-63H-50A - Altech Corp.
Specs
Standard Rating IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Motor Starters - 206115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 214 HP
Three Phase Power 214 HP
DC Horsepower 214 HP
View Details
Solid State Overload/Relay - 4767538 - Radwell International
Specs
Device Technology Solid State
Continuous Current 25 amps
Motor Voltage 240 volts
View Details