Schneider Electric Motor Starter, 3-Phase, 2Hp, 600V; Power Rating Schneider Electric ATV71HU15S6X

Description
MOTOR STARTER, 3-PHASE, 2HP, 600V; Power Rating:1.5kW; No. of Phases:Three Phase; Current Rating:2.7A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PHASE, 2HP, 600V; Power Rating:1.5kW; No. of Phases:Three Phase; Current Rating:2.7A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Phase, 2Hp, 600V; Power Rating Schneider Electric - 26Y5207 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Phase, 2Hp, 600V; Power Rating Schneider Electric
26Y5207
Motor Starter, 3-Phase, 2Hp, 600V; Power Rating Schneider Electric 26Y5207
MOTOR STARTER, 3-PHASE, 2HP, 600V; Power Rating:1.5kW; No. of Phases:Three Phase; Current Rating:2.7A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes

MOTOR STARTER, 3-PHASE, 2HP, 600V; Power Rating:1.5kW; No. of Phases:Three Phase; Current Rating:2.7A; Supply Voltage Min:500V; Supply Voltage Max:600V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 26Y5207
Product Name Motor Starter, 3-Phase, 2Hp, 600V; Power Rating Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Contactor/Starter Coil - 97660043 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Motor Voltage 600 volts
View Details
3 Pole AC Coil Contactors - MC-50A-AC230V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single
View Details
Contactor - 41440771 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
Motor Voltage 110 volts
View Details