Schneider Electric Contactor Kit, 24Vac, 4A; Kit Contents Schneider Electric GV2P08KD09B7

Description
CONTACTOR KIT, 24VAC, 4A; Kit Contents:GV2P08 Motor Protector, LC1D09B7 Contactor; Product Range:TeSys GV Series RoHS Compliant: Yes
Description
CONTACTOR KIT, 24VAC, 4A; Kit Contents:GV2P08 Motor Protector, LC1D09B7 Contactor; Product Range:TeSys GV Series RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contactor Kit, 24Vac, 4A; Kit Contents Schneider Electric - 85AC0839 - Newark, An Avnet Company
Chicago, IL, United States
Contactor Kit, 24Vac, 4A; Kit Contents Schneider Electric
85AC0839
Contactor Kit, 24Vac, 4A; Kit Contents Schneider Electric 85AC0839
CONTACTOR KIT, 24VAC, 4A; Kit Contents:GV2P08 Motor Protector, LC1D09B7 Contactor; Product Range:TeSys GV Series RoHS Compliant: Yes

CONTACTOR KIT, 24VAC, 4A; Kit Contents:GV2P08 Motor Protector, LC1D09B7 Contactor; Product Range:TeSys GV Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 85AC0839
Product Name Contactor Kit, 24Vac, 4A; Kit Contents Schneider Electric
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Contactors - 2098372-1 - TE Connectivity
Specs
Continuous Current 250 to 499 amps
Single Phase Power 0.0017 HP
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Solid State Overload/Relay - 25995038 - Radwell International
Specs
Device Technology Solid State
View Details
IEC 9 A Contactor - 100-C09UB10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details