Schneider Electric Motor Starters ATS01N112FT

Description
Schneider Electric ATS01N112FT
Request a Quote Datasheet
Description
Schneider Electric ATS01N112FT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 4784718 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
4784718
Motor Starters 4784718
Schneider Electric ATS01N112FT

Schneider Electric ATS01N112FT

Supplier's Site
SOFT START, SINGLE OR THREE PHASE MOTORS RATED FOR 3-12AMPS, 1.5KW, 2HP - 70007402 - Allied Electronics, Inc.
Fort Worth, TX, USA
SOFT START, SINGLE OR THREE PHASE MOTORS RATED FOR 3-12AMPS, 1.5KW, 2HP
70007402
SOFT START, SINGLE OR THREE PHASE MOTORS RATED FOR 3-12AMPS, 1.5KW, 2HP 70007402
The Altistart® 01 soft start enhances starting performance by ensuring a smooth and controlled start for asynchronous motors, while providing torque surge suppression during both the starting and stopping operation. This highly functional mini soft start can help to decrease your maintenance work and production downtime by preventing the mechanical shocks that create wear and tear on your motor and machinery. Providing a typical panel savings of 25%, the Altistart® 01 is one of the most compact soft starts available and features simple installation through DIN rail mounting and a removable control wiring terminal. Most Altistart® 01 models are available in a 45 mm width to match the industry standard for IEC motor starters rated at or below 32 amps. Offered in three performance levels, the Altistart® 01 provides an efficient soft start solution for a variety of applications. Features: Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage) Selectable Kickstart for “Hard-to-Start” Loads A Built-In Bypass Contactor for Cool, Reliable Operation 45 mm Width (ATS01N1) DIN Rail or Panel Mounting Soft Start and Soft Stop: 1-10 Second Ramp ATS01N1 Family: Soft Start (No Soft Stop): 1-5 Second Ramp Motor Voltage: 110, 230, 400, 460 V Three-Phase Motor: 1⁄2 to 7.5 HP Single-Phase Motor: 1⁄4 to 2 HP External Control Power: 24 VAC/VDC or 110-230 VAC

The Altistart® 01 soft start enhances starting performance by ensuring a smooth and controlled start for asynchronous motors, while providing torque surge suppression during both the starting and stopping operation. This highly functional mini soft start can help to decrease your maintenance work and production downtime by preventing the mechanical shocks that create wear and tear on your motor and machinery. Providing a typical panel savings of 25%, the Altistart® 01 is one of the most compact soft starts available and features simple installation through DIN rail mounting and a removable control wiring terminal. Most Altistart® 01 models are available in a 45 mm width to match the industry standard for IEC motor starters rated at or below 32 amps. Offered in three performance levels, the Altistart® 01 provides an efficient soft start solution for a variety of applications.
Features:

  • Two LEDs to Indicate “Power-ON” and Motor “Up-to-Speed” (Full Voltage)
  • Selectable Kickstart for “Hard-to-Start” Loads
  • A Built-In Bypass Contactor for Cool, Reliable Operation
  • 45 mm Width (ATS01N1)
  • DIN Rail or Panel Mounting
  • Soft Start and Soft Stop: 1-10 Second Ramp
    ATS01N1 Family:
  • Soft Start (No Soft Stop): 1-5 Second Ramp
  • Motor Voltage: 110, 230, 400, 460 V
  • Three-Phase Motor: 1⁄2 to 7.5 HP
  • Single-Phase Motor: 1⁄4 to 2 HP
  • External Control Power: 24 VAC/VDC or 110-230 VAC
Supplier's Site
SQD Open Soft Starters - ATS01N112FT - Galco Industrial Electronics
Madison Heights, MI, United States
SQD Open Soft Starters
ATS01N112FT
SQD Open Soft Starters ATS01N112FT
Altistart 01 Soft Start (ATS01),

Altistart 01 Soft Start (ATS01),

Supplier's Site
Motor Starter, 1&3-Ph, 12A, 5.5Kw, 480V; Motor Starter Type Schneider Electric - 72J7953 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 1&3-Ph, 12A, 5.5Kw, 480V; Motor Starter Type Schneider Electric
72J7953
Motor Starter, 1&3-Ph, 12A, 5.5Kw, 480V; Motor Starter Type Schneider Electric 72J7953
MOTOR STARTER, 1&3-PH, 12A, 5.5KW, 480V; Motor Starter Type:Soft Starter; Power Rating:5.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:110VAC; Supply Voltage Max:480VAC RoHS Compliant: Yes

MOTOR STARTER, 1&3-PH, 12A, 5.5KW, 480V; Motor Starter Type:Soft Starter; Power Rating:5.5kW; No. of Phases:Single Phase, Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:110VAC; Supply Voltage Max:480VAC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc. Galco Industrial Electronics Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors Motor Starters and Contactors
Product Number 4784718 70007402 ATS01N112FT 72J7953
Product Name Motor Starters SOFT START, SINGLE OR THREE PHASE MOTORS RATED FOR 3-12AMPS, 1.5KW, 2HP SQD Open Soft Starters Motor Starter, 1&3-Ph, 12A, 5.5Kw, 480V; Motor Starter Type Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09UD01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
2 suppliers
Auxiliary Contact - 6523428 - Radwell International
Fuji Electric Corp. of America
View Details