Schneider Electric Motor Starter, 3-Phase, 700Hp, 690V; Power Rating Schneider Electric ATV61HC63Y

Description
MOTOR STARTER, 3-PHASE, 700HP, 690V; Power Rating:630kW; No. of Phases:Three Phase; Current Rating:675A; Supply Voltage Min:500V; Supply Voltage Max:690V; Product Range:- RoHS Compliant: Yes
Datasheet
Description
MOTOR STARTER, 3-PHASE, 700HP, 690V; Power Rating:630kW; No. of Phases:Three Phase; Current Rating:675A; Supply Voltage Min:500V; Supply Voltage Max:690V; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starter, 3-Phase, 700Hp, 690V; Power Rating Schneider Electric - 26Y5197 - Newark, An Avnet Company
Chicago, IL, United States
Motor Starter, 3-Phase, 700Hp, 690V; Power Rating Schneider Electric
26Y5197
Motor Starter, 3-Phase, 700Hp, 690V; Power Rating Schneider Electric 26Y5197
MOTOR STARTER, 3-PHASE, 700HP, 690V; Power Rating:630kW; No. of Phases:Three Phase; Current Rating:675A; Supply Voltage Min:500V; Supply Voltage Max:690V; Product Range:- RoHS Compliant: Yes

MOTOR STARTER, 3-PHASE, 700HP, 690V; Power Rating:630kW; No. of Phases:Three Phase; Current Rating:675A; Supply Voltage Min:500V; Supply Voltage Max:690V; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Starters and Contactors
Product Number 26Y5197
Product Name Motor Starter, 3-Phase, 700Hp, 690V; Power Rating Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Contactor - 225308630 - Radwell International
Fuji Electric Corp. of America
Specs
Number of Poles 3
View Details
Contactor - 20799533 - Radwell International
Specs
Number of Poles 4
View Details
Contactor - 16099614 - Radwell International
Allen-Bradley / Rockwell Automation
View Details