Schneider Electric Motor Starters LE1M35U708

Description
Schneider Electric LE1M35U708
Request a Quote Datasheet
Description
Schneider Electric LE1M35U708
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motor Starters - 7447872 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motor Starters
7447872
Motor Starters 7447872
Schneider Electric LE1M35U708

Schneider Electric LE1M35U708

Supplier's Site
Dol Motor Starter, 3-Ph, 2.6A, 1.1Kw; Supply Voltage Min Schneider Electric - 66AH6404 - Newark, An Avnet Company
Chicago, IL, United States
Dol Motor Starter, 3-Ph, 2.6A, 1.1Kw; Supply Voltage Min Schneider Electric
66AH6404
Dol Motor Starter, 3-Ph, 2.6A, 1.1Kw; Supply Voltage Min Schneider Electric 66AH6404
DOL MOTOR STARTER, 3-PH, 2.6A, 1.1KW; Supply Voltage Min:-; Supply Voltage Max:240VAC; No. of Phases:Three Phase; Power Rating:1.1kW; Current Rating:2.6A; Product Range:TeSys LE Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

DOL MOTOR STARTER, 3-PH, 2.6A, 1.1KW; Supply Voltage Min:-; Supply Voltage Max:240VAC; No. of Phases:Three Phase; Power Rating:1.1kW; Current Rating:2.6A; Product Range:TeSys LE Series; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Motor Starters and Contactors Motor Starters and Contactors
Product Number 7447872 66AH6404
Product Name Motor Starters Dol Motor Starter, 3-Ph, 2.6A, 1.1Kw; Supply Voltage Min Schneider Electric
AC Motor Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

IEC 9 A Contactor - 100-C09L01 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Standard Rating IEC
Continuous Current 9 amps
View Details
Contactor - 144258579 - Radwell International
Sensata Technologies
Specs
Continuous Current 200 amps
View Details
Automotive Contactors - 2219560-2 - TE Connectivity
Specs
Continuous Current 100 to 134 amps
Motor Voltage 450 volts
Single Phase Power 0.0019 HP
View Details